EN
  • EN
  • DE

LTC2634IMSE-HMX10#PBF

Part No LTC2634IMSE-HMX10#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT QUAD 4.096V 10MSOP / DAC 4-CH 10-bit 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Number of D/A Converters 4
Settling Time 4.2μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.5 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 782825-LTC2634IMSE-HMX10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2634
Introduction Date March 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2634IMSE-HMX10#PBF CAD Model

Description

LTC2634IMSE-HMX10#PBF: A High-Precision Quad 12-/10-/8-Bit Voltage Output DACs with I2C Interface

The LTC2634IMSE-HMX10#PBF is a quad-channel digital-to-analog converter (DAC) component designed and manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This particular product is a member of the LTC2634 family, which offers 12-, 10-, and 8-bit voltage output DACs, with this variant specifically providing a 10-bit resolution.

Designed to deliver precise voltage outputs with a high level of accuracy, the LTC2634IMSE-HMX10#PBF is an ideal solution for applications requiring fine control over analog signals within systems such as industrial control, automated test equipment, and high-end consumer products. The device integrates four DACs in a single package, making it highly suitable for space-constrained applications that require multiple DAC channels.

Key Features:

  • Quad 10-bit DAC channels
  • Integrated precision reference with 10ppm/°C max temperature coefficient
  • I2C interface for easy communication with microcontrollers and processors
  • Multiple selectable I2C addresses for use with multiple devices on the same bus
  • Guaranteed monotonic over the operating temperature range
  • Wide output range: 0V to VREF with VREF up to 5.5V
  • Low power operation and power-down feature to conserve energy
  • Compact 16-lead MSOP package

The LTC2634IMSE-HMX10#PBF is equipped with an internal reference, which eliminates the need for external components and simplifies the design process. The reference is impressively stable, with a low temperature coefficient, ensuring consistent performance across a wide range of operating conditions.

With the I2C interface, the LTC2634IMSE-HMX10#PBF allows for straightforward digital control, making it easy to integrate into systems with an existing I2C bus. The device's ability to operate with multiple I2C addresses enables designers to use several DACs on the same bus without conflicts, expanding the flexibility of their designs.

The power-down feature of the LTC2634IMSE-HMX10#PBF significantly reduces power consumption when the DAC is not in active use, which is particularly beneficial for battery-powered devices. Housed in a compact 16-lead MSOP package, this DAC saves valuable board space while delivering the high performance expected from Linear Technology products.

In summary, the LTC2634IMSE-HMX10#PBF from Linear Technology is a versatile and precise quad-channel 10-bit DAC that offers excellent performance for a wide range of applications where accurate analog voltage control is required.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess