EN
  • EN
  • DE

LTC2634HMSE-HMI12#PBF

Part No LTC2634HMSE-HMI12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description QUAD 10-BIT RAIL-TO-RAIL DAC WIT / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC2634HMSE-HMI12#PBF,2156-LTC2634HMSE-HMI12#PBF
Standard Package 1
Win Source Part Number 1317868-LTC2634HMSE-HMI12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634HMSE-HMI12#PBF CAD Model

Description

The LTC2634HMSE-HMI12#PBF is a family of quad 12-, 10-, and 8-bit voltage-output digital-to-analog converters (DACs) with an I2C-compatible serial interface, produced by Linear Technology. These DACs are designed for ease of use and minimal need for external components, making them ideal for a wide range of applications including calibration, instrumentation, and digital control loops.

Key Features:

  • Resolution: Available in 12-bit, 10-bit, and 8-bit options, providing flexibility for different precision requirements.
  • Quad DACs: Integrates four DACs in one package, saving space and reducing complexity in multi-channel applications.
  • Rail-to-Rail Output: The outputs swing from 0V to the reference voltage, maximizing dynamic range.
  • Power-On Reset to Zero Scale/Mid-Scale: Ensures a known startup state, either zero scale or midscale depending on the part number.
  • I2C Interface: Compatible with standard I2C interfaces, allowing for easy integration into existing digital systems.
  • Multiple Reference Options: Internal reference with an external reference option for versatility and precision.
  • Low Power Operation: Suitable for battery-powered devices and power-sensitive applications.
  • Package: Housed in a compact, thermally efficient MSOP-16 package.

Applications:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

The LTC2634HMSE-HMI12#PBF offers outstanding flexibility and performance for a variety of demanding applications. Its high-resolution outputs, combined with a simple I2C interface, make it a convenient choice for designers looking to implement precise analog output capabilities in their digital systems. Furthermore, the compact MSOP-16 package and the low power consumption characteristics of the LTC2634 family make it an excellent option for space-constrained and power-sensitive designs.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $54.6000
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess