EN
  • EN
  • DE

LTC2634CMSE-LZ8#PBF

Part No LTC2634CMSE-LZ8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD 2.5V 10MSOP / DAC 4-CH 8-bit 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 3.3μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.05, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 782813-LTC2634CMSE-LZ8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2634
Introduction Date March 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2634CMSE-LZ8#PBF CAD Model

Description

Product Overview: LTC2634CMSE-LZ8#PBF from Linear Technology

The LTC2634CMSE-LZ8#PBF is a high-performance, octal 12-/10-/8-bit voltage-output digital-to-analog converters (DACs) with integrated, high-accuracy, low-drift reference in a 16-lead MSOP package. This product is part of Linear Technology's family of multi-channel DACs designed for precision control applications in industrial, automotive, and communication systems.

One of the standout features of the LTC2634CMSE-LZ8#PBF is its integrated precision reference, which remains stable over time and temperature variations, ensuring consistent performance. The DAC operates from a single 2.7V to 5.5V supply, providing a wide range of output voltages that can be programmed via a SPI/Microwire-compatible serial interface.

Key Features:

  • Integrated Precision Reference: The onboard reference voltage is 2.5V with a 10ppm/°C temperature coefficient, providing a stable and precise output for the DACs.
  • Multiple Resolution Options: The LTC2634 family offers options for 12-bit, 10-bit, or 8-bit resolution, giving designers the flexibility to choose the appropriate level of precision for their application.
  • Flexible Power Supply: With a supply range of 2.7V to 5.5V, the LTC2634 can be powered from various sources, making it suitable for diverse applications.
  • Serial Interface: The device features a SPI/Microwire-compatible serial interface for easy communication with microcontrollers or processors.
  • Guaranteed Monotonic: The DAC outputs are guaranteed to be monotonic, ensuring a smooth and predictable analog output as the digital input increases.
  • Power-on Reset: Each DAC powers up with its outputs at zero volts, providing a known start-up state and simplifying system initialization.
  • Software Selectable Power-Down: The DACs can be individually powered down to a 1µA low power state when not in use, conserving power in energy-sensitive applications.

Applications:

The LTC2634CMSE-LZ8#PBF is versatile and can be used in various applications, such as:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Control Systems
  • Portable Battery-Powered Instruments
  • Programmable Voltage and Current Sources

Overall, the LTC2634CMSE-LZ8#PBF from Linear Technology is an excellent choice for designers looking for a reliable, high-precision multi-channel DAC with an integrated reference. Its combination of features makes it a versatile component for many analog output applications.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess