EN
  • EN
  • DE

LTC2633ACTS8-LI12#TRMPBF

Part No LTC2633ACTS8-LI12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DUAL 12-BIT I2C VOUT DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203221-LTC2633ACTS8-LI12#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Converters (DAC)
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Bulk
Product Status Active
Output Type Voltage - Buffered
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian LTC2633ACTS8-LI12#TRMPBF CAD Model

Description

LTC2633ACTS8-LI12#TRMPBF: A High-Precision DAC from Linear Technology

The LTC2633ACTS8-LI12#TRMPBF is a dual 12-bit, voltage-output digital-to-analog converter (DAC) that belongs to Linear Technology's family of high-precision digital-to-analog converters. It is designed to deliver precision and performance in a tiny package, making it ideal for space-constrained applications. This product stands out for its ease of use and integrated features which make it a versatile choice for a wide range of applications, including industrial control systems, automotive systems, and communication equipment.

With its I2C interface, the LTC2633ACTS8-LI12#TRMPBF allows for simple and efficient communication with microcontrollers and other digital devices. The I2C interface supports standard, fast, and high-speed modes, ensuring compatibility with a broad spectrum of I2C bus specifications. This feature simplifies the integration process, enabling designers to incorporate the DAC into their systems with minimal effort.

The LTC2633ACTS8-LI12#TRMPBF operates from a 2.7V to 5.5V supply, providing a flexible power supply range suitable for various applications. This voltage range, coupled with its low power consumption, makes it an excellent choice for battery-operated devices where power efficiency is crucial.

One of the key features of this DAC is its integrated precision reference with 10ppm/°C max temperature coefficient. This internal reference greatly simplifies the design process by eliminating the need for external precision reference components, thereby reducing the overall system complexity and cost.

The device comes in a compact TSOT-23 package, which is highly favorable for designs where board space is at a premium. Additionally, the LTC2633ACTS8-LI12#TRMPBF is specified over the automotive temperature range of –40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Linear Technology's LTC2633ACTS8-LI12#TRMPBF is also equipped with a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place. This feature provides additional safety for applications where an unexpected output voltage could cause damage or create a hazardous situation.

In summary, the LTC2633ACTS8-LI12#TRMPBF from Linear Technology is a feature-rich, dual-channel 12-bit DAC that offers excellent performance in a small footprint, making it an ideal solution for a multitude of precision analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9575 $62.7025
16+ $7.3499 $117.5984
25+ $7.1201 $178.0025
34+ $6.8904 $234.2736
44+ $6.6608 $293.0752
59+ $5.9717 $352.3303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess