EN
  • EN
  • DE

LTC2632ACTS8-LI12#TRPBF

Part No LTC2632ACTS8-LI12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SPI/SRL TSOT-23-8 / DAC 2-CH 12-bit 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 2
Settling Time 4.4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782797-LTC2632ACTS8-LI12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2632
Introduction Date January 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2632ACTS8-LI12#TRPBF CAD Model

Description

LTC2632ACTS8-LI12#TRPBF: A High-Precision DAC from Linear Technology

The LTC2632ACTS8-LI12#TRPBF is a cutting-edge Digital-to-Analog Converter (DAC) component manufactured by Linear Technology, now part of Analog Devices. This device is designed to provide precise voltage outputs with a 12-bit resolution, making it an excellent choice for applications that require high accuracy and stability.

Key Features

  • Resolution: The LTC2632ACTS8-LI12#TRPBF offers a 12-bit resolution, which allows for fine-grained voltage output adjustments, ensuring detailed and precise control over the analog signals.
  • Output Range: This DAC operates with a full-scale output of 2.5V to 5.5V, which is suitable for a wide range of applications, from industrial control systems to consumer electronics.
  • Interface: The device features an SPI interface, providing a simple and efficient way to communicate with microcontrollers or other digital systems.
  • Package: It comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: The DAC can operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The LTC2632ACTS8-LI12#TRPBF is versatile and can be used in a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable battery-powered devices
  • Digital gain and offset adjustment
  • Automotive systems

Performance and Quality

Linear Technology is known for its commitment to high-quality components, and the LTC2632ACTS8-LI12#TRPBF is no exception. This DAC offers excellent linearity and low noise, ensuring that the analog output faithfully represents the digital input. Additionally, the device features a power-on reset to zero volts, which simplifies power-up sequences and enhances system safety.

With its robust feature set and high reliability, the LTC2632ACTS8-LI12#TRPBF is an ideal choice for designers looking to integrate a high-performance DAC into their systems. Its ease of use, combined with Linear Technology's reputation for durable and accurate components, makes this product a valuable addition to any precision analog application.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess