EN
  • EN
  • DE

LTC2630HSC6-LZ12#TRPBF

Part No LTC2630HSC6-LZ12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.4μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 133092-LTC2630HSC6-LZ12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2630HSC6-LZ12#TRPBF CAD Model

Description

LTC2630HSC6-LZ12#TRPBF - A High-Precision DAC from Linear Technology

The LTC2630HSC6-LZ12#TRPBF is a cutting-edge Digital-to-Analog Converter (DAC) chip from Linear Technology, designed to deliver high-precision and performance for a wide range of applications. This 12-bit DAC is part of the LTC2630 family, which is known for its low power consumption and compact form factor, making it an ideal solution for space-constrained applications.

This DAC operates from a 2.7V to 5.5V supply, providing a great deal of flexibility when it comes to designing power supply circuits. It is capable of driving unbuffered voltage outputs to 10kΩ loads, ensuring compatibility with a range of peripheral components. With an integrated, high-accuracy, on-chip reference, the LTC2630HSC6-LZ12#TRPBF maintains stability and reduces the need for external components, which simplifies the design and can help in reducing overall system costs.

The LTC2630HSC6-LZ12#TRPBF features a SPI/Microwire-compatible serial interface, which allows for easy interfacing with a wide variety of microcontrollers and digital systems. This flexibility makes it a versatile choice for many digital data conversion applications, including calibration systems, data acquisition systems, and closed-loop servo-control systems.

One of the standout features of this DAC is its power-down function, which reduces power consumption to 0.1μA, providing an excellent solution for battery-powered devices where power efficiency is critical. The LTC2630HSC6-LZ12#TRPBF also boasts a low crosstalk between DACs, which is crucial for systems where multiple DACs are used in parallel and signal integrity is of the utmost importance.

Encased in a tiny 6-lead SC70 package, the LTC2630HSC6-LZ12#TRPBF is designed for compactness and can be integrated into systems where PCB real estate is at a premium. Its robust design ensures reliable performance over the industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

In summary, the LTC2630HSC6-LZ12#TRPBF from Linear Technology is a high-quality, highly accurate 12-bit DAC that offers low power consumption, an integrated precision reference, and a compact package. It is an excellent choice for designers looking to add precise analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess