EN
  • EN
  • DE

LTC2629DGN1

Part No LTC2629DGN1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072159-LTC2629DGN1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2629DGN1 CAD Model

Description

LTC2629DGN1: 12-Bit Octal DAC with I2C Interface

The LTC2629DGN1 from Linear Technology is a highly integrated digital-to-analog converter (DAC) that offers a compact and efficient solution for digital-to-analog conversion requirements. This 12-bit octal DAC is part of a family of DACs that provide eight voltage output channels, each programmable with a 12-bit resolution. The LTC2629DGN1 is designed to cater to a wide array of applications, including automated test equipment, data acquisition systems, process control, and more.

One of the key features of the LTC2629DGN1 is its I2C-compatible serial interface, which facilitates easy communication with microcontrollers and other digital devices. This interface not only simplifies the design of complex systems but also reduces the number of wires needed for communication, thereby minimizing PCB layout challenges and saving valuable board space.

The device operates from a 2.7V to 5.5V supply, making it versatile for various power supply requirements. It also boasts a low power consumption, which is particularly beneficial for portable and battery-powered applications. The LTC2629DGN1 ensures accuracy and stability with its integrated precision reference, which maintains a consistent output voltage over time and temperature variations.

Each of the eight DAC channels can be independently programmed through the I2C interface, allowing for fine-grained control of the output voltages. This feature is especially useful for systems that require multiple voltage levels to be adjusted dynamically. The LTC2629DGN1 also includes a Power-On Reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write takes place.

The LTC2629DGN1 is packaged in a 16-lead narrow SSOP package, providing a compact footprint suitable for space-constrained applications. Its robust design and wide operating temperature range make it reliable for industrial environments and demanding applications.

In summary, the LTC2629DGN1 from Linear Technology is a versatile, easy-to-use, and efficient octal DAC solution that is suitable for a multitude of applications that require precise analog voltage outputs controlled via a digital interface.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess