EN
  • EN
  • DE

LTC2625IGN#PBF

Part No LTC2625IGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R OCT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 8
Settling Time 7μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 106735-LTC2625IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2625IGN#PBF CAD Model

Description

Product Overview: LTC2625IGN#PBF

The LTC2625IGN#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. This advanced component is ideal for sophisticated electronic systems requiring accurate and stable analog output from digital signals. Encased in a 16-lead SSOP package, this DAC offers a blend of performance, compactness, and versatility, making it a top choice for a wide array of applications including industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • Resolution: The LTC2625 provides 12-bit resolution, ensuring fine granularity and precise control over the analog outputs.
  • Channel Quantity: It features eight independent DAC channels, allowing for multiple outputs to be controlled simultaneously, which is particularly useful for complex systems with varied control requirements.
  • Integrated Reference: An internal reference with a 10ppm/°C max temperature coefficient is included, greatly simplifying design considerations and ensuring stable performance across a range of operating conditions.
  • Flexible Power Supply: The device operates from a single 2.7V to 5.5V supply, providing compatibility with a variety of power sources and systems.
  • Software Selectable Power-Down: Each DAC can be individually powered down to a 1µA shutdown current through software, which is critical for power-sensitive applications.
  • Output Range: The LTC2625 offers a rail-to-rail output, enabling the full range of the power supply to be utilized for the analog output voltage.
  • Communication Interface: It utilizes a SPI/Microwire compatible 3-wire serial interface for communication, which is widely supported and easy to integrate into existing designs.

Applications

The LTC2625IGN#PBF is adept at handling tasks that demand high accuracy and multiple output channels. Its precision and programmability make it suitable for:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Programmable Logic Controllers (PLCs)
  • High-End Audio Equipment

With its robust feature set and Linear Technology's reputation for quality, the LTC2625IGN#PBF is a reliable and efficient solution for converting digital values to precise analog voltages in sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess