EN
  • EN
  • DE

LTC2610IGN#PBF

Part No LTC2610IGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC R-R 14-BIT OCTAL 16-SSOP / DAC 8-CH 14-bit 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Number of D/A Converters 8
Settling Time 9μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±3, ±1 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782739-LTC2610IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2610
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2610IGN#PBF CAD Model

Description

LTC2610IGN#PBF - Octal 16-Bit Rail-to-Rail DACs in 16-Lead SSOP

The LTC2610IGN#PBF is a cutting-edge digital-to-analog converter (DAC) product from Linear Technology, designed to deliver precision and performance in a compact package. This octal 16-bit DAC is part of Linear Technology's high-performance line of digital-to-analog converters that offer a wide array of features suitable for diverse applications ranging from process control systems to data acquisition equipment.

One of the key features of the LTC2610IGN#PBF is its 16-bit resolution, which ensures high precision in the analog outputs. This allows for very fine adjustments in the output voltage, making it an ideal choice for applications where accuracy is critical. The DAC operates with a rail-to-rail output, which means it can output voltages very close to the supply rails, maximizing the dynamic range available in the system.

The LTC2610IGN#PBF offers eight voltage output DACs, all packed into a compact 16-lead SSOP (Shrink Small Outline Package). This small form factor makes it easy to integrate into space-constrained designs without sacrificing performance or functionality. The DAC also features a flexible 2.5V to 5.5V supply range, which allows it to be used in a variety of systems without the need for additional voltage regulation.

With its low power consumption, the LTC2610IGN#PBF is suitable for portable and battery-powered applications, where power efficiency is paramount. Additionally, the device includes a power-down feature that further reduces power consumption when the DAC is not in active use.

Each of the eight DACs can be independently programmed via a 3-wire SPI-compatible serial interface, which simplifies the connection to microcontrollers or digital processors. The interface is designed for high-speed operation, allowing for quick updates to the DAC outputs when needed.

Linear Technology ensures the reliability and performance of the LTC2610IGN#PBF by offering it in an industrial-grade package that can operate over a wide temperature range. This makes it suitable for deployment in harsh environments where temperature extremes are common.

In summary, the LTC2610IGN#PBF from Linear Technology is a versatile, high-performance octal 16-bit DAC that provides precision and ease of integration for engineers looking to add analog output capabilities to their digital systems.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2554 $92.5108
3+ $37.9531 $113.8593
5+ $36.7671 $183.8355
6+ $35.5811 $213.4866
8+ $34.3950 $275.1600
10+ $30.8369 $308.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,011 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess