EN
  • EN
  • DE

LTC2609CGN-1#PBF

Part No LTC2609CGN-1#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT R-R QUAD 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±16, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SSOP
Win Source Part Number 123996-LTC2609CGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2609CGN-1#PBF CAD Model

Description

LTC2609CGN-1#PBF - Quad 16-Bit I2C VOUT DAC with Internal Reference

The LTC2609CGN-1#PBF is a highly precise digital-to-analog converter (DAC) from Linear Technology, designed to meet the rigorous demands of complex industrial, automotive, and communication systems. This quad 16-bit DAC features an I2C compatible serial interface, enabling seamless integration into a wide range of microcontroller-based applications. The LTC2609CGN-1#PBF stands out with its internal reference, simplifying the design process by eliminating the need for external precision reference components.

This versatile DAC operates over a single 2.7V to 5.5V supply range, making it suitable for both 3.3V and 5V systems. The LTC2609CGN-1#PBF offers full 16-bit performance without any adjustment, providing a high level of accuracy right out of the box. Its four buffered output channels can directly drive capacitive loads, offering a flexible solution for setting analog voltages in a variety of applications.

The device is housed in a compact 16-lead SSOP package, which is conducive to space-constrained applications. The LTC2609CGN-1#PBF features a slew rate control, which minimizes the digital noise feedthrough from the DAC output to other sensitive circuit nodes, a critical feature for mixed-signal designs. Additionally, the DAC incorporates a Power-On Reset circuit that ensures the output powers up to zero volts and remains there until a valid write takes place.

With its integrated precision reference, the LTC2609CGN-1#PBF delivers a stable and accurate output voltage range from 0V to VREF. The DAC's reference is buffered on-chip, which further enhances the overall stability and performance of the system. The device's I2C interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, providing versatility in communication speed based on the requirements of the application.

Linear Technology's LTC2609CGN-1#PBF is designed for applications that require high precision and ease of use. It is an ideal choice for automated test equipment, data acquisition systems, process control, and automotive systems where reliable and accurate voltage control is essential.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess