EN
  • EN
  • DE

LTC2489CDE#PBF

Part No LTC2489CDE#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG 14-DFN / 4-Channel Single ADC Delta-Sigma 7.5sps 16-bit Serial 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 7.5
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782710-LTC2489CDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2489
Introduction Date March 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2489CDE#PBF CAD Model

Description

Linear Technology LTC2489CDE#PBF Product Overview

The LTC2489CDE#PBF is an innovative 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Linear Technology, which is now part of Analog Devices. This high-precision ADC is designed for direct digitization of wide dynamic range signals with a differential input and an integrated oscillator. It is housed in a compact 14-lead DFN package, making it suitable for space-constrained applications.

Key Features

  • 24-Bit Resolution: The LTC2489CDE#PBF offers high-resolution conversion, enabling precise measurement of signal variations.
  • No Latency ΔΣ™ Technology: This advanced technology allows for continuous and immediate data conversion with no latency, which is ideal for multiplexed applications.
  • Easy Drive Differential Inputs: The differential inputs are designed to be driven directly, simplifying the interface and reducing the need for external buffering.
  • Internal Oscillator: The integrated oscillator eliminates the need for external components, reducing the overall solution footprint and system complexity.
  • Automatic Calibration: The onboard calibration ensures accuracy over time, compensating for internal drift and environmental changes.
  • Wide Input Common Mode Range: The LTC2489CDE#PBF can handle a wide range of common mode voltages, providing flexibility in various applications.
  • Multiplexed Input Capability: This ADC can handle multiple input channels, making it well-suited for scanning multiple sensors or signals.

Applications

The LTC2489CDE#PBF is versatile and can be employed in a variety of applications such as:

  • Industrial Process Control
  • Temperature Measurement
  • Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Systems

Technical Specifications

The device operates over a supply voltage range of 2.7V to 5.5V and features a 2-wire I²C-compatible serial interface, which supports standard, fast, and high-speed modes. The LTC2489CDE#PBF functions across a wide industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

With its high precision, ease of integration, and robust feature set, the LTC2489CDE#PBF ADC from Linear Technology is an excellent choice for designers seeking to enhance the performance and efficiency of their data conversion systems.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2925 $50.4350
54+ $1.8811 $101.5794
83+ $1.8223 $151.2509
114+ $1.7635 $201.0390
147+ $1.7047 $250.5909
197+ $1.5284 $301.0948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,712 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess