EN
  • EN
  • DE

LTC2369CDE-18#PBF

Part No LTC2369CDE-18#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SRL/SPI 1.6M 16-DFN / 1-Channel Single ADC SAR 1.6Msps 18-bit Serial 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 18
Sampling Rate 1.6M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (4x3)
Win Source Part Number 782595-LTC2369CDE-18#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2369
Introduction Date October 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2369CDE-18#PBF CAD Model

Description

LTC2369CDE-18#PBF - 16-Bit, 250ksps ADC from Linear Technology

The LTC2369CDE-18#PBF is a cutting-edge 16-bit analog-to-digital converter (ADC) from Linear Technology, offering high performance in a compact package. Designed for applications that require precise data acquisition, such as medical instrumentation, industrial process control, and high-end data logging, this ADC stands out with its impressive sampling rate of 250 kilosamples per second (ksps), allowing for fast and accurate signal representation.

One of the key features of the LTC2369CDE-18#PBF is its no latency operation, which ensures reliable and immediate data conversion without delay, critical for real-time applications. The device operates from a single 5V supply, simplifying the power supply design and reducing system complexity. Moreover, this ADC boasts an excellent signal-to-noise ratio (SNR) and low distortion, providing clean and accurate conversion of analog signals to digital data.

With a versatile SPI-compatible serial interface, the LTC2369CDE-18#PBF is easily integrated into a variety of microcontroller-based systems. The small 12-lead DFN (4mm x 3mm) package makes it an ideal choice for space-constrained applications, while still delivering the robust performance expected from Linear Technology products.

Furthermore, this ADC features a wide input common-mode range that includes ground, offering flexibility in sensor interfacing. The device also includes a digital filter that averages multiple conversions to reduce noise and improve resolution in noisy environments. This makes the LTC2369CDE-18#PBF particularly well-suited for applications that require both high precision and immunity to external disturbances.

Linear Technology's commitment to quality ensures that the LTC2369CDE-18#PBF meets stringent performance criteria, offering designers a reliable and high-performing component for their data acquisition needs. Whether for industrial, medical, or sophisticated data logging systems, this ADC provides the accuracy and speed required for demanding applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess