EN
  • EN
  • DE

LTC2355CMSE-14#PBF

Part No LTC2355CMSE-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 3.5MSPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 3.5M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.6 V
Digital Supply Voltage 3.1 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP-EP
Win Source Part Number 072532-LTC2355CMSE-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2355CMSE-14#PBF CAD Model

Description

The LTC2355CMSE-14#PBF is a state-of-the-art analog-to-digital converter (ADC) component manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This precision ADC is designed to deliver high-speed, low-noise performance for a wide range of applications, including data acquisition systems, medical equipment, industrial instrumentation, and communication systems.

Key Features

  • Resolution: The LTC2355CMSE-14#PBF features a 14-bit resolution, which provides high accuracy and fine detail in digital representations of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it ideal for applications that require quick data processing and real-time analysis.
  • Power Efficiency: Designed for power-sensitive applications, it offers excellent power efficiency, minimizing power consumption without compromising performance.
  • Interface: The device comes with a user-friendly interface that supports easy integration into various systems.
  • Package: The LTC2355CMSE-14#PBF is available in a compact MSOP (Medium Shrink Outline Package) that is suitable for space-constrained applications.

Performance Specifications

The ADC operates over a specified temperature range and is designed to maintain its precision under various environmental conditions. It exhibits low noise characteristics and a dynamic range that ensures accurate signal conversion even in the presence of small signal levels.

Applications

The versatility of the LTC2355CMSE-14#PBF makes it an excellent choice for a multitude of applications where accurate and fast analog-to-digital conversion is critical. Its robust design ensures reliable performance even in harsh industrial environments.

Quality and Reliability

Linear Technology's commitment to quality means that the LTC2355CMSE-14#PBF is manufactured to the highest standards, ensuring reliability and longevity in the field. This product is RoHS compliant, adhering to environmental standards and regulations.

Ordering Information

For purchasing and further technical details, customers can refer to the part number LTC2355CMSE-14#PBF when contacting Linear Technology or authorized distributors. Support for design-in and application questions is readily available from Linear Technology’s engineering team.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7265 $73.4530
4+ $30.1346 $120.5384
6+ $29.1929 $175.1574
8+ $28.2512 $226.0096
10+ $27.3095 $273.0950
13+ $24.4844 $318.2972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess