EN
  • EN
  • DE

LTC2309CUF#TRPBF

Part No LTC2309CUF#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24-QFN / 8-Channel Single ADC SAR 14ksps 12-bit Serial Automotive 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 14k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 782567-LTC2309CUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2309
Introduction Date December 21, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2309CUF#TRPBF CAD Model

Description

LTC2309CUF#TRPBF - 8-Channel, 12-Bit SAR ADC with I2C Interface

The LTC2309CUF#TRPBF is a high-performance, 8-channel, 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by Linear Technology, now part of Analog Devices. This versatile ADC is designed to deliver precision and efficiency in a compact QFN-20 package, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

One of the key features of the LTC2309CUF#TRPBF is its I2C-compatible serial interface, which allows for easy integration into existing digital systems. The I2C interface also supports high-speed mode, enabling faster data transfer rates when required. This ADC operates over a single 2.7V to 5.5V supply range, providing flexibility in system design and ensuring compatibility with various logic levels.

The LTC2309CUF#TRPBF offers a pseudo-differential unipolar input range, which simplifies the signal conditioning requirements for many applications. With its 8 multiplexed input channels, users can connect multiple sensors or signals without the need for additional hardware, saving space and cost. The device's no latency feature ensures that conversion results are available immediately after the conversion cycle, which is critical for real-time applications.

Designed with power efficiency in mind, the LTC2309CUF#TRPBF features a nap and sleep mode, allowing users to reduce power consumption when the ADC is not in active conversion. This makes it suitable for battery-powered and portable applications where power conservation is crucial.

For design robustness, the LTC2309CUF#TRPBF includes overvoltage protection on the analog inputs, safeguarding the device from transient conditions that may occur in harsh environments. Additionally, its compact QFN-20 (4mm x 4mm) package allows for a smaller PCB footprint, contributing to the overall miniaturization of the end product.

Overall, the LTC2309CUF#TRPBF from Linear Technology is a reliable and versatile ADC solution that offers excellent performance, ease of integration, and power efficiency, making it an excellent choice for engineers and designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1948 $51.1168
39+ $2.6214 $102.2346
60+ $2.5395 $152.3700
82+ $2.4575 $201.5150
106+ $2.3756 $251.8136
141+ $2.1299 $300.3159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess