EN
  • EN
  • DE

LTC2299CUP#PBF

Part No LTC2299CUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 80MSPS 64QFN / 2-Channel Dual ADC Pipelined 80Msps 14-bit Parallel Automotive 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 80M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782558-LTC2299CUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2299
Introduction Date February 01, 2005
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2299CUP#PBF CAD Model

Description

Linear Technology's LTC2299CUP#PBF Product Overview

The LTC2299CUP#PBF is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This product is designed to meet the demanding needs of communications applications and data acquisition systems that require high-speed and high-resolution conversion with minimal power consumption.

This ADC operates at a conversion rate of up to 10Msps (mega samples per second), providing rapid data acquisition without sacrificing accuracy or dynamic performance. It features a wide input bandwidth that is ideal for digitizing high-frequency signals with excellent signal-to-noise ratio (SNR) and spurious free dynamic range (SFDR).

The LTC2299CUP#PBF utilizes a differential input architecture, which enhances its noise immunity and allows for a more reliable signal acquisition in noisy environments. This characteristic makes it particularly suited for applications such as medical imaging, radar and satellite communication systems, where maintaining signal integrity is critical.

One of the key advantages of this product is its power efficiency. It operates with a 3.3V supply and includes options for a sleep mode and a shutdown mode, which significantly reduce the power consumption when the ADC is not in active use. This makes the LTC2299CUP#PBF an excellent choice for portable and battery-operated devices, where power management is a crucial consideration.

The LTC2299CUP#PBF is available in a compact QFN (quad-flat no-leads) package, which ensures a small footprint on the printed circuit board (PCB) and is beneficial for space-constrained applications. Additionally, the product is fully specified over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

With its combination of high-speed, precision, and power efficiency, the LTC2299CUP#PBF ADC from Linear Technology is a superior choice for engineers looking to enhance the performance of their digital data systems while maintaining strict power and space budgets.

For more detailed specifications and application support, designers are encouraged to access the comprehensive datasheets and technical documents provided by Linear Technology/Analog Devices.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess