The LTC2297IUP#TRPBF is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. Operating at a sampling rate of up to 105Msps (mega samples per second), this ADC is ideal for demanding signal processing tasks where accuracy and throughput are critical.
Key Features
- Resolution: Dual 14-bit ADC, providing high-resolution digital outputs.
- Sampling Rate: Fast sampling rate of 105Msps, suitable for high-speed applications.
- Input Range: Differential input range with a 2Vpp, allowing for the capture of a wide range of signal amplitudes.
- Low Noise: Excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for clear, accurate signal conversion.
- Power Efficiency: Power-saving features with a shutdown mode to reduce power consumption when not in active use.
- Interface: CMOS or LVDS digital outputs, providing flexibility in interfacing with various digital systems.
- Package: Supplied in a compact QFN-64 package, designed for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
Applications
The LTC2297IUP#TRPBF is versatile and can be used in a variety of applications, including:
- Medical Imaging Systems
- Communications Systems
- Digital Oscilloscopes
- Radar and Satellite Receivers
- Data Acquisition Systems
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC2297IUP#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and high-reliability applications, ensuring consistent performance and durability over time.
Conclusion
Whether you're designing a complex communication system or a precision medical imaging device, the LTC2297IUP#TRPBF offers the performance and features needed to achieve high-fidelity signal conversion. With its dual-channel design, fast sampling rate, and robust construction, it stands as an excellent choice for engineers looking for a reliable and efficient ADC solution.