EN
  • EN
  • DE

LTC2296IUP#PBF

Part No LTC2296IUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 25MSPS 64QFN / 2-Channel Dual ADC Pipelined 25Msps 14-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 25M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782550-LTC2296IUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2296
Introduction Date December 06, 2004
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2296IUP#PBF CAD Model

Description

LTC2296IUP#PBF - A High-Performance ADC from Linear Technology

The LTC2296IUP#PBF is a cutting-edge analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices, renowned for its precision electronic components. This particular ADC is a high-speed, 14-bit, 5Msps (mega samples per second) device that offers excellent performance in a wide range of applications, including communications systems, medical equipment, and industrial instrumentation.

One of the standout features of the LTC2296IUP#PBF is its dual-channel architecture, which allows for simultaneous sampling of two different signals. This is particularly useful in applications where phase matching between channels is critical, such as in I/Q demodulation schemes in wireless communication systems.

The device operates over a single 3.3V supply, which simplifies the power supply design and helps reduce power consumption, making it ideal for portable and battery-powered applications. Despite its low power usage, it does not compromise on performance, offering a 77.4dB Signal-to-Noise Ratio (SNR) and 90dB Spurious Free Dynamic Range (SFDR) for complex signal acquisition tasks.

Featuring a flexible serial interface, the LTC2296IUP#PBF can easily communicate with a wide variety of digital signal processors (DSPs) and microcontrollers. This flexibility is enhanced by the inclusion of an optional clock duty cycle stabilizer, which ensures reliable performance even with varying clock signals.

The product comes in a compact 64-lead QFN package, which is ideal for space-constrained applications. Additionally, its industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environments.

Overall, the LTC2296IUP#PBF from Linear Technology is a robust and versatile ADC that offers high-speed, dual-channel sampling with impressive accuracy and low power consumption. Its comprehensive features make it an excellent choice for designers looking to integrate high-performance data acquisition capabilities into their next project.

Key Features:

  • 14-Bit, 5Msps Sampling Rate
  • Dual-Channel Simultaneous Sampling
  • Single 3.3V Supply Operation
  • 77.4dB SNR and 90dB SFDR
  • Flexible Serial Interface
  • Clock Duty Cycle Stabilizer
  • Compact 64-Lead QFN Package
  • Industrial Temperature Range: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess