EN
  • EN
  • DE

LTC2256IUJ-14#PBF

Part No LTC2256IUJ-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 25MSPS 1.8V 40-QFN / 1-Channel Single ADC Pipelined 25Msps 14-bit Parallel 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 25M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782487-LTC2256IUJ-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2256
Introduction Date December 17, 2008
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2256IUJ-14#PBF CAD Model

Description

Linear Technology LTC2256IUJ-14#PBF - High-Speed ADC

The LTC2256IUJ-14#PBF is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed to bring high-speed and precision to a wide range of applications such as digital oscilloscopes, medical imaging, and wireless communication systems. This product is part of Linear Technology's LTC2256 series, known for their exceptional performance and reliability.

Key Features

  • Resolution: The LTC2256IUJ-14#PBF offers a 14-bit resolution, enabling it to capture fine details in the signal it converts, which is crucial for high-precision applications.
  • Sampling Rate: With a maximum sampling rate of 125Msps (Mega samples per second), this ADC is capable of converting analog signals at high speeds, making it suitable for capturing fast transient events.
  • Input Range: It features a 1.5Vpp differential input range that allows for a wide dynamic range, ensuring that signals are captured accurately without clipping.
  • Power Efficiency: The device operates with a power supply from 1.71V to 1.89V, which helps to minimize power consumption, making it ideal for portable and battery-powered applications.
  • Output Format: The ADC provides a user-friendly LVDS (Low-Voltage Differential Signaling) digital output that reduces digital line noise and is compatible with a variety of digital processors.
  • Package: Housed in a compact QFN-40 package, the LTC2256IUJ-14#PBF is designed for space-constrained applications without compromising on performance.
  • SNR and SFDR: It features an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which ensures high-fidelity signal conversion and minimal distortion.

Applications

The LTC2256IUJ-14#PBF is versatile and can be used in various high-performance systems, including:

  • Communications Systems
  • Test and Measurement Equipment
  • Imaging Systems
  • Radar and Satellite Systems
  • Data Acquisition Systems

Overall, the LTC2256IUJ-14#PBF from Linear Technology is a robust ADC solution that offers designers the speed, precision, and efficiency needed for critical and demanding applications. Its combination of high-speed data conversion, low power consumption, and compact form factor make it an excellent choice for integrating into advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.2738 $77.2738
2+ $63.4042 $126.8084
3+ $61.4228 $184.2684
4+ $59.4414 $237.7656
5+ $57.4600 $287.3000
6+ $51.5159 $309.0954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess