EN
  • EN
  • DE

LTC2237IUH#PBF

Part No LTC2237IUH#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10-BIT 40MSPS 3V 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.4 V
Digital Supply Voltage 2.7 V to 3.4 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-QFN (5x5)
Win Source Part Number 96575-LTC2237IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2237IUH#PBF CAD Model

Description

Product Overview: LTC2237IUH#PBF

The LTC2237IUH#PBF is a high-performance, low-power 12-bit, 105Msps Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices. This cutting-edge ADC is tailored for applications that demand high-speed data acquisition, exceptional dynamic performance, and low power consumption, making it an ideal choice for a wide range of communication, imaging, and instrumentation systems.

Key Features

  • Resolution: 12-bit performance, which provides a fine level of detail in digital representation of the analog input signal.
  • Sampling Rate: Fast 105Msps (mega samples per second) conversion rate, enabling the capture of high-frequency signals with precision.
  • Power Efficiency: Low power consumption, with a typical operating current of 80mA, which is crucial for portable and battery-operated devices.
  • Input Range: A 2V<sub>pp differential input range that allows for a wide range of signal amplitudes.
  • No Missing Codes: Guaranteed no missing codes over temperature, ensuring reliable performance across various operating conditions.
  • Package: The device is housed in a compact 32-lead QFN package (5mm x 5mm), which is suitable for space-constrained applications.
  • SNR and SFDR: Offers an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for high-fidelity signal processing.

Applications

The LTC2237IUH#PBF is versatile and can be used in multiple applications, including:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Technical Specifications

For design engineers and technical professionals, the LTC2237IUH#PBF offers a robust set of specifications that ensure seamless integration into system designs. The device operates over an industrial temperature range and is fully specified at 3.3V supply voltage. With its excellent linearity and low noise characteristics, it ensures high-quality signal conversion, critical for the performance of high-end systems.

Linear Technology's commitment to quality and performance is evident in the LTC2237IUH#PBF ADC, making it a reliable and efficient solution for demanding applications that require high-speed, accurate data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess