EN
  • EN
  • DE

LTC2225IUH#TRPBF

Part No LTC2225IUH#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 10MSPS 3V 32-QFN / 1-Channel Single ADC Pipelined 10Msps 12-bit Parallel 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 10M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782436-LTC2225IUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2225
Introduction Date October 07, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2225IUH#TRPBF CAD Model

Description

The LTC2225IUH#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand the highest level of precision and speed. This high-performance ADC is part of a family of 25Msps sampling converters that integrate advanced features to facilitate system design and improve functionality.

Key Features

  • Resolution: The LTC2225IUH#TRPBF offers a resolution of 12 bits, providing high precision in digital signal processing.
  • Sample Rate: With a sample rate of up to 25Msps (mega samples per second), this ADC is capable of converting high-frequency analog signals without compromising data integrity.
  • Low Noise: The device boasts an excellent signal-to-noise ratio (SNR), ensuring clean and accurate signal conversion, which is crucial for sensitive applications.
  • Power Efficiency: It operates with a power-efficient design, minimizing power consumption while maintaining high performance, making it ideal for power-sensitive applications.
  • Input Range: The ADC supports a flexible input range, accommodating a variety of signal amplitudes for versatile use across different systems.
  • Packaging: This product comes in a compact QFN-32 (5mm x 5mm) package, suitable for space-constrained applications.

Applications

The LTC2225IUH#TRPBF is well-suited for a broad range of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Instrumentation
  • Data Acquisition Systems
  • Aerospace and Defense Electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2225IUH#TRPBF is built to meet the highest standards. The product is available in a tape and reel package, denoted by the TRPBF suffix, which is ideal for automated assembly processes, ensuring reliability and consistency for volume production.

Conclusion

Overall, the LTC2225IUH#TRPBF from Linear Technology stands out as a superior choice for engineers and designers looking for a high-speed, high-precision ADC. Its combination of speed, accuracy, low power consumption, and a compact form factor make it a versatile component for advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8677 $68.6031
6+ $18.7632 $112.5792
9+ $18.1769 $163.5921
12+ $17.5905 $211.0860
15+ $17.0042 $255.0630
20+ $15.2451 $304.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess