EN
  • EN
  • DE

LTC2222CUK-11#TRPBF

Part No LTC2222CUK-11#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT 105MSPS SAMPL 48QFN / 1-Channel Single ADC Pipelined 105Msps 11-bit Parallel 48-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.1 V ~ 3.5 V
Voltage - Supply, Digital 3.1 V ~ 3.5 V
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782427-LTC2222CUK-11#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2222
Introduction Date September 21, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2222CUK-11#TRPBF CAD Model

Description

LTC2222CUK-11#TRPBF High-Speed ADC from Linear Technology

The LTC2222CUK-11#TRPBF is a cutting-edge, high-performance analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This ADC is specifically engineered to cater to the demands of high-speed signal processing applications that require rapid data acquisition and precise conversion of analog signals to digital form.

This particular model features a sampling rate of 105Msps (mega samples per second), which allows it to capture high-frequency signals with exceptional accuracy. The LTC2222CUK-11#TRPBF operates with a resolution of 12 bits, providing a fine level of detail in the digital representation of the analog input. This combination of speed and resolution makes it an excellent choice for applications such as medical imaging, digital communication systems, and instrumentation that require fast and accurate data processing.

The device comes in a compact QFN (quad-flat no-leads) package, with the part number suffix 'UK' denoting this specific form factor. The package is designed for space-constrained applications, offering a high level of integration without sacrificing performance. The '11' in the product name indicates the temperature range, which ensures reliable operation across various environmental conditions.

One of the key features of the LTC2222CUK-11#TRPBF is its low power consumption. Despite its high-speed capabilities, it is designed to operate efficiently, making it suitable for portable and battery-powered devices where power availability is a critical consideration. The '#TRPBF' suffix indicates that this product is provided in a tape and reel packaging format, which is optimized for automated assembly processes, and the 'PBF' signifies that it is lead-free, catering to environmentally conscious manufacturing practices.

Overall, the LTC2222CUK-11#TRPBF from Linear Technology is a robust and reliable ADC solution that offers a blend of high speed, precision, and efficiency, making it a top choice for engineers and designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess