EN
  • EN
  • DE

LTC2208CUP-14#TRPBF

Part No LTC2208CUP-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 130MSPS 64-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 130M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 134555-LTC2208CUP-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2208CUP-14#TRPBF CAD Model

Description

Linear Technology LTC2208CUP-14#TRPBF High-Speed ADC

The LTC2208CUP-14#TRPBF is a cutting-edge, high-speed Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional performance in a wide range of applications requiring precise signal digitization. This 16-bit ADC operates at a 130Msps conversion rate, providing high-speed data acquisition capabilities for advanced communication systems, medical imaging, and industrial instrumentation.

Key Features:

  • High Resolution: The LTC2208CUP-14#TRPBF offers a 16-bit resolution that ensures detailed and accurate digital representation of the input signal, making it suitable for high-precision applications.
  • Fast Sampling Rate: With a sampling rate of up to 130Msps, this ADC is capable of converting high-frequency signals without losing fidelity, essential for capturing fast transient events.
  • Low Noise Performance: The device boasts an excellent signal-to-noise ratio (SNR), minimizing the noise in the digitized data and enabling the capture of weak signals with high accuracy.
  • Wide Input Bandwidth: The LTC2208CUP-14#TRPBF supports a wide analog input bandwidth, facilitating the processing of a broad spectrum of signal frequencies.
  • Power Efficiency: This ADC is designed for power-sensitive applications, offering a low power consumption mode that reduces overall system power requirements.
  • Differential Inputs: The differential input structure improves common-mode noise rejection and enhances the quality of the captured signal.
  • Flexible Supply Voltage: It operates over a supply voltage range that accommodates various system design needs.
  • Compact Package: The device comes in a QFN package, which is ideal for space-constrained applications.

Applications:

The LTC2208CUP-14#TRPBF is versatile and can be used in multiple high-performance systems, including:

  • Telecommunications infrastructure
  • Wireless base stations
  • Radar and satellite communication systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Industrial control systems

With its robust feature set and high-speed capabilities, the LTC2208CUP-14#TRPBF from Linear Technology stands out as a reliable choice for system designers looking to enhance the performance and accuracy of their digital data acquisition systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess