EN
  • EN
  • DE

LTC2207IUK#PBF

Part No LTC2207IUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT 105MSPS 48-QFN / 1-Channel Single ADC Pipelined 105Msps 16-bit Parallel 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782416-LTC2207IUK#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2207
Introduction Date June 05, 2006
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2207IUK#PBF CAD Model

Description

The LTC2207IUK#PBF is a cutting-edge, high-speed, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional performance in a wide range of applications, including wireless communications, imaging systems, and industrial instrumentation. With its impressive sampling rate and high resolution, this ADC is ideal for professionals seeking precise and rapid conversion of analog signals into digital data.

Key Features

  • High-Speed Performance: The LTC2207IUK#PBF boasts a fast sample rate of up to 105Msps, enabling the capture of high-frequency signals with accuracy and fidelity.
  • Resolution: With 16-bit resolution, this ADC ensures detailed and nuanced digital representations of the input analog signal, providing the granularity required for demanding applications.
  • Low Noise Design: Engineered to minimize noise interference, the LTC2207IUK#PBF ensures clean and reliable signal conversion, which is critical for high-precision measurements.
  • Wide Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal types, making it a versatile choice for diverse applications.
  • Differential Inputs: Differential input capability enhances common-mode noise rejection and improves the signal integrity of the conversion process.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range.

Robust Design

The LTC2207IUK#PBF is designed to operate reliably in harsh conditions. It is available in a QFN-48 package and is specified over the industrial temperature range (-40°C to +85°C), making it suitable for industrial environments where temperature extremes are common.

Applications

This high-speed ADC is well-suited for a range of applications, including:

  • Wireless and Wired Broadband Communication
  • High-speed Data Acquisition Systems
  • Medical Imaging
  • Radar and Satellite Communication Systems
  • Test Equipment

The LTC2207IUK#PBF from Linear Technology is a top-of-the-line ADC solution that offers both speed and precision for professionals requiring high-quality digital conversion of analog signals.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess