EN
  • EN
  • DE

LTC2206CUK-14

Part No LTC2206CUK-14
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 105Msps/80Msps ADCs | IC ADC 14BIT PIPELINED 48QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 14
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.135V ~ 3.465V
Supply Voltage , Digital 3.135V ~ 3.465V
Features PGA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208282-LTC2206CUK-14
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2206CUK-14 CAD Model

Description

Linear Technology LTC2206CUK-14 High-Speed ADC

The LTC2206CUK-14 is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional performance in high-speed signal processing applications. This product is part of Linear Technology's extensive portfolio of data conversion solutions, renowned for their precision, power efficiency, and reliability.

Key Features:

  • High Sampling Rate: The LTC2206CUK-14 boasts a sampling rate of 14-bit resolution at 105Msps, which makes it an excellent choice for applications that require high-speed data acquisition without compromising on accuracy.
  • Wide Input Bandwidth: With an input bandwidth of 700MHz, this ADC is capable of capturing high-frequency signals with ease, ensuring that no critical information is lost during the conversion process.
  • Differential Input: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal variations in noisy environments, which is critical for high-performance applications.
  • Low Power Consumption: The LTC2206CUK-14 is designed with power efficiency in mind, consuming only 1.25W at the full 105Msps, making it an ideal choice for power-sensitive applications.
  • No Missing Codes: Guaranteed no missing codes performance ensures the integrity and precision of the digital output, which is essential for demanding applications that require high levels of accuracy.
  • Flexible Supply Voltages: It operates on dual supply voltages of 1.8V and 3.3V, providing versatility in system design and integration.
  • Compact Package: The device comes in a 7mm x 7mm QFN package, which is suitable for space-constrained applications that require a small form factor without sacrificing performance.

Applications:

The LTC2206CUK-14 is ideal for a wide range of applications, including:

  • Wireless Communications
  • Telecommunications Infrastructure
  • Radar Systems
  • Medical Imaging
  • High-Speed Data Acquisition Systems
  • Instrumentation

With its robust feature set, the LTC2206CUK-14 from Linear Technology is a superior choice for engineers and designers looking to enhance the performance and efficiency of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess