EN
  • EN
  • DE

LTC2155CUP-12#PBF

Part No LTC2155CUP-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 170M 64-QFN / 2-Channel Dual ADC Pipelined 170Msps 12-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 170M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782355-LTC2155CUP-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2155
Introduction Date November 01, 2011
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2155CUP-12#PBF CAD Model

Description

Product Overview: LTC2155CUP-12#PBF

The LTC2155CUP-12#PBF is a high-performance, dual-channel 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver outstanding accuracy and speed for a wide range of applications. This state-of-the-art ADC operates at a sampling rate of 250Msps, providing the rapid data acquisition required for advanced digital signal processing (DSP) systems, high-speed data acquisition, medical imaging, and telecommunications.

Key Features

  • Resolution: The LTC2155CUP-12#PBF boasts a 14-bit resolution, ensuring precise digital representation of the input analog signals.
  • Sampling Rate: With a sampling rate of 250Msps, this ADC is ideal for high-speed applications, capturing rapid signal changes with ease.
  • Dual-Channel: The dual-channel design allows for simultaneous sampling of two analog inputs, making it perfect for systems that require multi-channel data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2155CUP-12#PBF maintains excellent performance while minimizing power usage, which is critical for portable and battery-powered devices.
  • SNR and SFDR: It offers an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clean and reliable signal conversion for high-fidelity applications.
  • Interface: The product includes a user-friendly digital interface that supports LVDS outputs, facilitating easy integration into digital systems.
  • Package: The LTC2155CUP-12#PBF is available in a compact QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the LTC2155CUP-12#PBF makes it an excellent choice for a variety of demanding applications. It is particularly well-suited for:

  • Communications systems
  • Radar and satellite subsystems
  • Test and measurement equipment
  • Medical imaging devices
  • Professional video equipment
  • High-speed data acquisition systems

Whether you are designing a sophisticated communication system or a high-precision medical imaging device, the LTC2155CUP-12#PBF provides the performance and reliability needed to meet the demands of your application. Its combination of speed, accuracy, and low power consumption makes it a standout choice among high-speed ADCs on the market.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8608 $81.7216
3+ $33.5268 $100.5804
5+ $32.4791 $162.3955
7+ $31.4314 $220.0198
9+ $30.3837 $273.4533
12+ $27.2405 $326.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess