EN
  • EN
  • DE

LTC2153IUJ-14#PBF

Part No LTC2153IUJ-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT DUAL 310MSPS 40QFN / 1-Channel Single ADC Pipelined 310Msps 14-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 310M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.74 V ~ 1.9 V
Voltage - Supply, Digital 1.74 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782354-LTC2153IUJ-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2153
Introduction Date October 14, 2011
ECCN 3A001.a.5.a.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2153IUJ-14#PBF CAD Model

Description

LTC2153IUJ-14#PBF - High-Speed ADC from Linear Technology

The LTC2153IUJ-14#PBF is a state-of-the-art, high-speed, 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product offers a remarkable sampling rate of up to 250Msps, making it an excellent choice for applications requiring high data acquisition speeds, such as medical imaging, test equipment, and communication systems.

Encased in a QFN-40 package, the LTC2153IUJ-14#PBF provides exceptional performance while maintaining a compact footprint. It operates with a single 1.8V supply, which contributes to its power efficiency, and it also features a separate output supply that allows for interfacing with either 1.8V or 3.3V logic. This flexibility ensures that the ADC can be easily integrated into a wide range of digital systems.

The LTC2153IUJ-14#PBF boasts an impressive Signal-to-Noise Ratio (SNR) of 73.1dB and a Spurious-Free Dynamic Range (SFDR) of 88dB at baseband. Its digital outputs are formatted in user-selectable LVDS or CMOS modes, which provides designers with options for optimizing data throughput and minimizing signal crosstalk.

Linear Technology has equipped this ADC with sophisticated features like a digital output randomizer and a digital output test pattern generator, both of which aid in reducing the effects of digital feedback and simplifying system-level debugging. Additionally, an internal dither algorithm helps to improve the ADC's performance at input frequencies close to the Nyquist frequency.

The LTC2153IUJ-14#PBF also includes a shutdown mode that reduces power consumption when the ADC is not in active use, further enhancing its suitability for power-sensitive applications. With its robust design, including overrange and underrange indicators, this product ensures reliable performance even in demanding environments.

Overall, the LTC2153IUJ-14#PBF from Linear Technology is a high-quality, versatile ADC solution that delivers the speed and accuracy required for advanced digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess