EN
  • EN
  • DE

LTC2141CUP-14#PBF

Part No LTC2141CUP-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 40 MSPS 64-QFN / 2-Channel Dual ADC Pipelined 40Msps 14-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 40M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782334-LTC2141CUP-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2141
Introduction Date March 17, 2011
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2141CUP-14#PBF CAD Model

Description

LTC2141CUP-14#PBF - High-Speed, Low-Power Dual ADC

The LTC2141CUP-14#PBF is a cutting-edge dual analog-to-digital converter (ADC) from Linear Technology, designed to cater to the demanding requirements of high-speed signal processing applications. This high-performance product boasts a 14-bit resolution and a sample rate of up to 125Msps, making it an ideal choice for applications that require precise and rapid data conversion.

Encased in a compact QFN package, the LTC2141CUP-14#PBF is engineered to deliver exceptional performance with low power consumption. Its power-efficient design ensures that it can be integrated into portable and battery-operated devices without significantly impacting the overall power budget. This feature is particularly beneficial for medical imaging, communications systems, and industrial instrumentation where power efficiency is paramount.

One of the standout features of this ADC is its wide input bandwidth, which allows it to accurately digitize high-frequency signals with minimal distortion. This capability is crucial for applications such as radar systems, where the integrity of the signal is essential for accurate detection and analysis.

The LTC2141CUP-14#PBF also includes a flexible digital interface that supports both CMOS and LVDS output modes. This versatility enables it to interface seamlessly with a wide range of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs), providing designers with the flexibility to choose the optimal processing solution for their specific application.

Linear Technology has equipped the LTC2141CUP-14#PBF with advanced features such as a programmable gain amplifier (PGA), which allows users to adjust the input signal's amplitude to match the ADC's dynamic range. Additionally, the device includes an internal dithering option that can be used to improve the effective number of bits (ENOB) in certain applications, thereby enhancing the overall performance of the ADC.

In summary, the LTC2141CUP-14#PBF from Linear Technology is a versatile, high-speed, and power-efficient dual ADC that offers exceptional performance for a wide range of applications that require precise and rapid data acquisition. Its robust feature set and compatibility with various digital interfaces make it a top choice for designers looking to push the boundaries of their signal processing systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess