EN
  • EN
  • DE

LTC2057IDD#PBF

Part No LTC2057IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1.5MHZ 8DFN / Op Amp Single Auto Zero/Chopper R-R O/P 36V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.45 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Operating Supply Current 900μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 4.75 V ~ 36 V, ±2.38 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 782331-LTC2057IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2057
Introduction Date May 14, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2057IDD#PBF CAD Model

Description

Linear Technology LTC2057IDD#PBF High Precision Operational Amplifier

The LTC2057IDD#PBF is a state-of-the-art operational amplifier (op-amp) from Linear Technology, renowned for its high precision and stability. This op-amp is an ideal choice for applications requiring low noise, low offset, and low drift. It is packaged in a compact 8-lead DFN package, making it suitable for space-constrained applications without compromising performance.

One of the standout features of the LTC2057 is its exceptionally low input offset voltage, which is typically just 4µV. This is accompanied by a very low offset drift with temperature, typically 0.02µV/°C, ensuring that accuracy is maintained over a wide temperature range. The device also boasts a low 1/f noise characteristic, which is critical for applications that demand low noise performance at low frequencies.

The LTC2057IDD#PBF operates with a supply voltage range from 2.7V to 5.5V, making it versatile for both single and dual supply operations. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in single-supply applications or when interfacing with analog-to-digital converters (ADCs).

With a high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of 145dB and 130dB respectively, the LTC2057 provides excellent performance in environments with common-mode and supply noise. This makes it an excellent choice for precision data acquisition systems, medical instrumentation, and industrial process control where high accuracy is paramount.

The LTC2057IDD#PBF also features a low input bias current and is capable of operating at temperatures ranging from -40°C to 125°C. This temperature range, combined with its robust performance characteristics, makes it suitable for a wide array of applications in harsh environments.

In summary, the LTC2057IDD#PBF from Linear Technology is a high-quality, high-precision operational amplifier that delivers exceptional performance for applications that demand the highest level of accuracy and stability. Its low noise, low drift, and high precision characteristics make it an indispensable component in critical signal processing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9796 $53.8164
21+ $4.9063 $103.0323
32+ $4.7530 $152.0960
44+ $4.5997 $202.3868
57+ $4.4464 $253.4448
76+ $3.9864 $302.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,204 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess