EN
  • EN
  • DE

LTC2054HVHS5#TRPBF

Part No LTC2054HVHS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 500KHZ TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 3pA
Voltage - Input Offset 0.5μV
Operating Supply Current 175μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1061292-LTC2054HVHS5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2054HVHS5#TRPBF CAD Model

Description

Product Overview: LTC2054HVHS5#TRPBF

The LTC2054HVHS5#TRPBF is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, specifically designed for precision applications requiring low noise, low power consumption, and high input accuracy over time and temperature. This component is an ideal choice for a wide range of applications including medical instrumentation, temperature sensing, precision current measurement, and battery-powered devices.

Key Features

  • Zero-Drift Architecture: The LTC2054HVHS5#TRPBF features a patented zero-drift architecture that provides continuous self-calibration, ensuring a high degree of accuracy and minimal offset drift over time and temperature variations.
  • High Voltage Operation: With an extended operating supply range of 2.7V to 5.5V, this op-amp can handle a wide variety of input signals, making it versatile for both single-supply and dual-supply applications.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for extending battery life in portable applications. It consumes only 750μA of supply current per amplifier, which is significantly lower than comparable amplifiers.
  • Low Input Offset Voltage: It has an ultra-low input offset voltage, which reduces error in precision measurement systems.
  • High Impedance Inputs: The high impedance inputs are less likely to load down the signal source and are suitable for interfacing with high-impedance sensors.
  • Robust Package: The LTC2054HVHS5#TRPBF is available in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

Due to its precision characteristics and robust design, the LTC2054HVHS5#TRPBF is widely used in several critical applications:

  • Portable Medical Devices
  • Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Automotive Monitoring Systems

Overall, the LTC2054HVHS5#TRPBF from Linear Technology stands out as a high-precision, low-power op-amp that offers stability and accuracy for sophisticated electronic systems, ensuring reliable performance in a variety of settings.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2353 $52.3530
21+ $4.9039 $102.9819
32+ $4.7383 $151.6256
46+ $4.4069 $202.7174
59+ $4.2412 $250.2308
74+ $4.0756 $301.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess