EN
  • EN
  • DE

LTC2051CMS8#PBF

Part No LTC2051CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Operating Supply Current 850μA
Supply Voltage - Operating 2.7 V to 7 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 135415-LTC2051CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2051CMS8#PBF CAD Model

Description

LTC2051CMS8#PBF: High Precision, Zero-Drift Operational Amplifier from Linear Technology

The LTC2051CMS8#PBF is a high-precision, dual operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, that offers cutting-edge zero-drift performance. This innovative component is designed to provide continuous self-calibration, ensuring minimal input offset voltage and offset drift over time and temperature. It is housed in a compact MSOP-8 package, making it suitable for space-constrained applications where precision is paramount.

The op-amp operates with a single supply voltage ranging from 2.7V to 6V, or dual supplies from ±2.7V to ±3V, which makes it extremely versatile for a wide range of applications. The LTC2051CMS8#PBF is characterized by its low offset voltage of 5µV and ultra-low drift of 0.02µV/°C, which are critical specifications for precision instrumentation, data acquisition systems, and process controls.

One of the key features of the LTC2051CMS8#PBF is its high common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which are typically 126dB and 120dB respectively. These characteristics ensure that the op-amp is highly immune to voltage fluctuations on the power supply and common-mode signal variations, thereby providing stable and reliable performance in noisy environments.

The device also boasts a low input bias current of 5pA, and a low typical input noise voltage of 1.3µVp-p (0.1Hz to 10Hz), which makes it ideal for applications requiring high input impedance and low noise, such as sensor interfaces and battery-powered devices. Furthermore, the LTC2051CMS8#PBF has a rail-to-rail output stage, which allows the output to swing close to the power supply rails, maximizing the dynamic range in single-supply operations.

In summary, the LTC2051CMS8#PBF from Linear Technology is a high-quality, zero-drift operational amplifier that is perfect for applications demanding precision and stability. Its robust feature set, including low noise, low drift, and high CMRR/PSRR, combined with its small package size, makes it an excellent choice for design engineers looking to enhance the accuracy and longevity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6724 $60.0516
22+ $5.4747 $120.4434
33+ $5.3038 $175.0254
46+ $5.1328 $236.1088
59+ $4.9619 $292.7521
78+ $4.4479 $346.9362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess