EN
  • EN
  • DE

LTC1921IMS8#PBF

Part No LTC1921IMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DUAL PWR SUPPLY MONITOR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Dual Power Supply Monitor
Supply Voltage - Operating 10 V to 80 V
Operating Supply Current 160μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 131977-LTC1921IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1921IMS8#PBF CAD Model

Description

LTC1921IMS8#PBF: High-Reliability Dual Supply Monitor

The LTC1921IMS8#PBF is a cutting-edge dual supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This component is particularly crucial in applications where maintaining accurate supply voltages is essential for the proper functioning of the system, such as in industrial controls, medical devices, and communication infrastructure.

Encased in an MSOP-8 package, this monitor is engineered to keep a vigilant watch over two supply voltages simultaneously. It is capable of monitoring a wide range of supply voltages from 1.8V to 5V, making it versatile for various applications. The LTC1921IMS8#PBF provides a precision threshold accuracy of ±1.5%, ensuring that the monitored voltages are kept within tight tolerances, thereby safeguarding sensitive electronic components from damage due to voltage fluctuations.

One of the key features of this product is its low supply current, which is typically 30µA, making it ideal for power-sensitive applications. This low power consumption helps to extend the battery life in portable devices and reduces power dissipation in always-on systems. Additionally, the LTC1921IMS8#PBF offers a tight hysteresis option, which can be used to prevent false triggering and to ensure that the system reacts only to genuine voltage faults.

The device also includes a manual reset input, which allows the user to trigger a system reset manually. This feature is particularly useful for performing system maintenance or in situations where a manual system restart is necessary. Furthermore, the LTC1921IMS8#PBF provides an adjustable reset timeout period, which can be configured by the user to match the specific requirements of their application, providing additional flexibility and control.

With its robust feature set and high reliability, the LTC1921IMS8#PBF is an excellent choice for designers looking to enhance system stability and protect their electronic systems from the perils of unpredictable voltage conditions. Its compact size, low power consumption, and flexible configuration options make it a valuable addition to any high-performance electronic system that demands continuous and reliable voltage monitoring.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9233 $95.8466
3+ $39.3220 $117.9660
5+ $38.0931 $190.4655
7+ $36.8641 $258.0487
9+ $35.6352 $320.7168
11+ $31.9496 $351.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess