EN
  • EN
  • DE

LTC1864AIS8#PBF

Part No LTC1864AIS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series LTC1864
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812765-LTC1864AIS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1864AIS8#PBF CAD Model

Description

Linear Technology's LTC1864AIS8#PBF Analog-to-Digital Converter

The LTC1864AIS8#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed with precision and speed in mind. This compact, single-channel ADC operates on a single 5V supply and features a sampling rate of up to 250ksps, making it an excellent choice for fast and accurate data acquisition in a wide range of applications.

Enclosed in a narrow 8-lead SOIC package, the LTC1864AIS8#PBF integrates a number of advanced features that enhance its performance and ease of use. One of the notable attributes of this ADC is its no latency design, which ensures that each conversion is fresh and does not rely on previous sample results. This is particularly beneficial in dynamic systems where immediate response to changing conditions is crucial.

The LTC1864AIS8#PBF boasts an impressive differential nonlinearity (DNL) specification of ±1 LSB, and an equally remarkable integral nonlinearity (INL) specification of ±1.5 LSB. This level of accuracy ensures that the digital output closely represents the analog input signal, which is critical for precision measurements and control systems.

With its simple, SPI-compatible serial interface, the LTC1864AIS8#PBF can easily communicate with microcontrollers and digital processors. The ADC's automatic shutdown feature significantly reduces power consumption when not converting, making it suitable for battery-powered and power-sensitive applications. Additionally, the device supports a wide input common-mode range and includes a sleep mode, further optimizing power efficiency.

Engineers and designers will find the LTC1864AIS8#PBF ideal for applications requiring high speed and accuracy, such as medical instrumentation, industrial process control, and data acquisition systems. Its robust performance, combined with Linear Technology's commitment to quality, ensures reliable operation in even the most demanding environments.

Overall, the LTC1864AIS8#PBF is a versatile and reliable ADC solution that delivers high-speed, precise data conversion with minimal power consumption, making it a top choice for a variety of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3644 $54.7288
5+ $22.4528 $112.2640
7+ $21.7512 $152.2584
10+ $21.0495 $210.4950
13+ $20.3479 $264.5227
17+ $18.2429 $310.1293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess