EN
  • EN
  • DE

LTC1861CS8#PBF

Part No LTC1861CS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 2CH 12BIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 250k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 135509-LTC1861CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1861CS8#PBF CAD Model

Description

Product Overview: LTC1861CS8#PBF

The LTC1861CS8#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This micro-power, dual-channel ADC is designed with precision and efficiency in mind, making it an ideal choice for battery-powered and portable applications where power conservation is critical. Encased in a compact 8-lead SOIC package, the LTC1861CS8#PBF offers a perfect blend of size and functionality for a wide range of uses.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog-to-digital conversion process and ensuring accurate representation of the input signal.
  • Channels: It features two differential or single-ended input channels, offering flexibility in connecting various sensors or signals.
  • Low Power Consumption: The LTC1861CS8#PBF is designed for low power operation, with a typical supply current of only 850µA, which reduces to 1µA in shutdown mode.
  • Conversion Speed: This ADC offers a conversion time of just 1.5µs, facilitating rapid data acquisition and processing.
  • No External Components Needed: The device operates without the need for external driver components, simplifying design and reducing system complexity.
  • Single 5V Supply: It can be powered by a single 5V supply, allowing for easy integration into a variety of systems without the need for multiple voltage sources.

Applications

The LTC1861CS8#PBF is versatile and can be used in numerous applications, including:

  • Portable medical devices
  • Data acquisition systems
  • Battery-operated equipment
  • Industrial process control
  • Instrumentation

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1861CS8#PBF is no exception. This product is built to meet high standards, ensuring reliable performance in even the most demanding situations. Whether you're designing for industrial, commercial, or personal use, you can trust this ADC to deliver accurate data conversion with minimal power draw.

In conclusion, the LTC1861CS8#PBF from Linear Technology is a powerful, efficient, and reliable solution for your analog-to-digital conversion needs. Its combination of low power consumption, high speed, and precision makes it an excellent choice for designers looking to optimize their applications for performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess