EN
  • EN
  • DE

LTC1861CMS#PBF

Part No LTC1861CMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 2CH 12BIT 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 250k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP
Win Source Part Number 072516-LTC1861CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1861CMS#PBF CAD Model

Description

LTC1861CMS#PBF - 12-Bit, Micropower Sampling A/D Converter

The LTC1861CMS#PBF is a high-performance analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This device is designed to offer excellent accuracy and speed while maintaining low power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features:

  • Resolution: The LTC1861CMS#PBF boasts a 12-bit resolution, providing fine detail in the analog signal conversion process for precise and accurate measurements.
  • Sampling Rate: It features a fast sampling rate of up to 150ksps, allowing for the rapid acquisition of signals necessary for high-speed applications.
  • Low Power Consumption: With its micropower operation, the LTC1861 consumes only 850µA at the full 150ksps sampling rate and can be powered down between conversions, reducing the power consumption to just 2µA, which is crucial for extending battery life in portable applications.
  • Single 5V or Dual ±5V Supplies: Flexibility in power supply options enables the LTC1861 to be used in various system configurations, enhancing its adaptability to different design requirements.
  • Automatic Sleep Mode: The device enters a power-saving sleep mode automatically after each conversion, contributing to its low power profile.
  • No Latency: The LTC1861 offers no pipeline delay, which is a significant advantage in control loop applications where immediate data processing is required.
  • Small Package: It comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications.

Applications:

The LTC1861CMS#PBF is versatile and can be utilized in a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Operated Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Devices
  • Automotive Systems

With its combination of high resolution, low power consumption, and fast sampling rate, the LTC1861CMS#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient ADC for their next project.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess