EN
  • EN
  • DE

LTC1859IG#PBF

Part No LTC1859IG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8CH 16BIT 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 100k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 140061-LTC1859IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1859IG#PBF CAD Model

Description

The LTC1859IG#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional speed and accuracy for demanding applications. This versatile ADC is capable of sampling up to 100,000 samples per second, making it an ideal choice for high-speed data acquisition, medical imaging, industrial control systems, and other sophisticated electronic systems.

Key Features

  • Precision: The LTC1859IG#PBF boasts a 16-bit resolution, ensuring high precision in the digital representation of analog signals.
  • High Speed: With a sampling rate of up to 100ksps, this ADC is suited for applications that require rapid data acquisition without compromising on accuracy.
  • Flexible Input Ranges: It offers multiple unipolar and bipolar input ranges, providing the flexibility needed to interface with a variety of signal types.
  • No Latency Operation: The device provides true no latency operation, delivering a new output data after every conversion clock, which is critical for real-time applications.
  • Easy Interface: It features a parallel interface for straightforward connectivity with microcontrollers, DSPs, and FPGAs.
  • Software Configurable: The ADC can be configured via software, allowing for easy integration and adaptability within a system.

Robust Design

The LTC1859IG#PBF comes in a robust 28-lead SSOP package, ensuring durability and reliability even in harsh environments. It operates over an industrial temperature range, making it suitable for use in a wide range of operating conditions.

Applications

This ADC is highly versatile and can be employed in various applications such as:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Control and Automation
  • Communication Systems

Conclusion

The LTC1859IG#PBF from Linear Technology stands out as a top-tier ADC solution, offering the perfect blend of speed, precision, and versatility required for complex and critical applications. Its robust design and easy interfacing capabilities make it an excellent choice for engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4878 $81.4878
2+ $78.9413 $157.8826
3+ $76.3948 $229.1844
4+ $73.8483 $295.3932
5+ $66.2089 $331.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 564 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess