EN
  • EN
  • DE

LTC1852CFW#PBF

Part No LTC1852CFW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8CH 10BIT 400KSPS 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 400k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TSSOP
Win Source Part Number 072515-LTC1852CFW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1852CFW#PBF CAD Model

Description

Product Overview: LTC1852CFW#PBF

The LTC1852CFW#PBF is a high-performance, 8-channel, 12-bit Analog-to-Digital Converter (ADC) produced by Linear Technology, a brand synonymous with precision and reliability in the electronics industry. Designed for applications where accuracy and multi-channel data acquisition are crucial, this ADC is an ideal choice for advanced industrial, automotive, and communication systems.

Key Features

  • Resolution: The LTC1852CFW#PBF offers a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Multiple Channels: With 8 differential channels, this ADC allows for simultaneous sampling of multiple signals, making it highly versatile for complex systems.
  • High Sample Rate: It features a fast sample rate, enabling real-time data acquisition and processing.
  • Low Power Consumption: Its design focuses on efficiency, consuming minimal power which is ideal for battery-powered or energy-sensitive applications.
  • Flexible Interface: The device offers a flexible digital interface that is compatible with various microcontrollers and digital signal processors, facilitating easy integration into existing systems.

Performance and Durability

The LTC1852CFW#PBF is built to perform in demanding environments. It operates over an industrial temperature range, ensuring consistent performance under variable conditions. The robust package is designed to withstand harsh industrial environments while maintaining the integrity of the data conversion process.

Applications

This ADC is suitable for a wide range of applications, including:

  • Process control systems
  • Data acquisition systems
  • Automotive diagnostics
  • Medical equipment
  • Instrumentation

Easy Integration

The LTC1852CFW#PBF comes in a compact package, making it easy to integrate into space-constrained applications. Its pin configuration and interface options are designed for straightforward connectivity, reducing development time and simplifying the design process.

In conclusion, the LTC1852CFW#PBF from Linear Technology is a reliable, high-quality ADC that offers exceptional performance and versatility for a range of sophisticated electronic applications. Its multi-channel capability, high resolution, and low power consumption make it an excellent choice for designers seeking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5424 $67.7120
11+ $11.1123 $122.2353
17+ $10.7646 $182.9982
23+ $10.4169 $239.5887
29+ $10.0704 $292.0416
39+ $9.0286 $352.1154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess