EN
  • EN
  • DE

LTC1850IFW#TRPBF

Part No LTC1850IFW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1.25MSPS 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 1.25M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TSSOP
Win Source Part Number 1061146-LTC1850IFW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1850IFW#TRPBF CAD Model

Description

LTC1850IFW#TRPBF - A High-Performance Analog-to-Digital Converter

The LTC1850IFW#TRPBF is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Linear Technology, a brand renowned for its high-performance integrated circuits. This ADC is part of a family of 8-channel, 100ksps, 12-bit A/D converters that are optimized for superior accuracy and high data acquisition speed, making them perfect for a wide range of demanding applications.

The LTC1850IFW#TRPBF features a highly flexible design, incorporating a 12-bit, 8-channel ADC with a serial I/O, and an internal conversion clock. This product stands out due to its differential inputs, which provide increased noise immunity and allow for the precise measurement of small signal amplitudes in the presence of common-mode noise. The device operates from a single 5V supply, simplifying the power supply design and ensuring compatibility with a wide range of systems.

One of the key benefits of the LTC1850IFW#TRPBF is its ease of integration into various digital systems, thanks to its SPI and MICROWIRE-compatible serial I/O. The ADC's small footprint in a 48-lead SSOP package also makes it an excellent choice for space-constrained applications. Furthermore, with its automatic sleep mode, the LTC1850IFW#TRPBF conserves power between conversions, making it an energy-efficient solution for portable and remote sensing applications.

Notable features of this ADC include its no missing codes over temperature, its single 5V supply operation, and its programmable shutdown and nap modes, which help in reducing power consumption when the device is not in active use. The LTC1850IFW#TRPBF also provides an internal reference and reference buffer, further simplifying system design by reducing the number of external components required.

In summary, the LTC1850IFW#TRPBF from Linear Technology is a versatile and high-performance ADC that is well-suited for multichannel, data acquisition systems, industrial process control, medical equipment, and any other application requiring high-speed, precise digital representation of analog signals. Its robust feature set ensures reliable performance in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess