EN
  • EN
  • DE

LTC1843IS8#TR

Part No LTC1843IS8#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0453+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710938-LTC1843IS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1843IS8#TR CAD Model

Description

Linear Technology LTC1843IS8#TR Product Description

The LTC1843IS8#TR from Linear Technology is a high-performance, single-channel, 8-bit analog-to-digital converter (ADC) designed to provide precise digital representation of analog signals in a wide range of applications. This ADC operates with a single 5V power supply and features a sampling rate of up to 200ksps, making it suitable for high-speed signal processing tasks.

Key Features

  • Resolution: 8-bit resolution ensures a fine quantization of the input signal, providing a detailed digital output.
  • Sampling Rate: With a maximum sampling rate of 200ksps, the LTC1843IS8#TR can handle high-speed analog signals without loss of fidelity.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC offers a low power operation, which is critical for battery-operated devices.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Small Footprint: Housed in a compact SO-8 package, the LTC1843IS8#TR saves valuable board space and is ideal for space-constrained applications.
  • Automatic Shutdown: Features an automatic shutdown mode that reduces power consumption when the ADC is not in use.

Applications

The versatility of the LTC1843IS8#TR makes it an excellent choice for a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered equipment
  • Medical devices
  • Industrial control systems
  • Communication systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1843IS8#TR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in even the most challenging environments.

Ordering Information

The product is available with the orderable part number LTC1843IS8#TR, and it is supplied in tape and reel packaging for ease of assembly during the manufacturing process.

With its combination of speed, precision, and low power consumption, the LTC1843IS8#TR from Linear Technology stands out as a superior choice for designers looking to integrate a reliable ADC into their systems.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess