EN
  • EN
  • DE

LTC1821ACGW#PBF

Part No LTC1821ACGW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 16BIT PRECISE 36SSOP / DAC 1-CH Segment 16-bit 36-Pin SSOP W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±4.5 V ~ 16.5 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.35, ±0.2
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782226-LTC1821ACGW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1821
Introduction Date December 05, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1821ACGW#PBF CAD Model

Description

Product Overview: LTC1821ACGW#PBF

The LTC1821ACGW#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices. Designed for precision applications that demand high accuracy and low noise, this component is an ideal choice for advanced industrial, medical, and communication systems.

Key Features

  • Resolution: The LTC1821ACGW#PBF offers a 16-bit resolution, providing fine granularity and precise control over output signals.
  • Interface: It features a user-friendly, parallel interface that simplifies connectivity with microcontrollers and digital signal processors.
  • Settling Time: The DAC boasts a fast settling time, ensuring quick response to changes in input data.
  • Low Glitch Energy: The low glitch impulse of the LTC1821ACGW#PBF minimizes the transient effects when the DAC output changes states, which is crucial in sensitive applications.
  • Monotonic Performance: This DAC guarantees monotonic performance over its full operating range, ensuring a stable and predictable output.
  • Package: It comes in a 36-lead SSOP package, which is suitable for space-constrained applications while providing adequate thermal performance.

Performance Specifications

  • Output Range: The LTC1821ACGW#PBF offers a flexible output range that can be configured to match the needs of the application.
  • Supply Voltage: It operates on a 5V single supply, making it compatible with many standard systems.
  • Power Consumption: With its low power design, the LTC1821ACGW#PBF is an energy-efficient solution for DAC requirements.

Applications

The precision and reliability of the LTC1821ACGW#PBF make it an excellent choice for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • High-resolution Imaging Systems

In summary, the LTC1821ACGW#PBF from Linear Technology is a powerful and reliable DAC that offers high accuracy, fast performance, and a user-friendly interface, making it a top choice for engineers and designers in need of a premium analog output solution.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess