EN
  • EN
  • DE

LTC1778AEGN

Part No LTC1778AEGN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072048-LTC1778AEGN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1778AEGN CAD Model

Description

Product Overview: LTC1778AEGN

The LTC1778AEGN is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power with efficiency and precision. This advanced product is encapsulated in a 16-lead SSOP package, offering a compact solution for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC1778AEGN can handle a broad range of input voltages, making it versatile for various applications. Its ability to operate over a wide input voltage range allows it to adapt to fluctuating power supplies with ease.
  • High Efficiency: Engineered for maximum power efficiency, this regulator minimizes power loss and heat generation, thereby increasing the reliability and performance of the overall system.
  • No RSENSE™ Operation: This feature eliminates the need for an external sense resistor, simplifying the design and reducing overall component count.
  • Opti-Loop® Compensation: The LTC1778AEGN incorporates Opti-Loop compensation, which allows the optimization of transient response, output voltage stability, and loop bandwidth.
  • Current Mode Operation: The device's current mode operation provides excellent line and load transient response, further enhancing the performance of the power management system.
  • Adjustable Switching Frequency: The switching frequency can be adjusted, providing designers with the flexibility to optimize the regulator for efficiency or component size.

Applications

The LTC1778AEGN is suitable for a wide array of applications, such as telecommunications, industrial systems, and portable devices, where efficient power conversion is critical. Its robust feature set ensures that it can meet the stringent requirements of these demanding environments.

Conclusion

Overall, the LTC1778AEGN from Linear Technology is a sophisticated solution for power regulation. It combines high efficiency, flexible design options, and advanced features in a small package, making it an ideal choice for engineers looking to enhance the performance of their power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess