EN
  • EN
  • DE

LTC1754CS8

Part No LTC1754CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072042-LTC1754CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1754CS8 CAD Model

Description

Linear Technology's LTC1754CS8: A Robust Power Management Solution

The LTC1754CS8 from Linear Technology is a high-performance, micropower, regulated charge pump DC/DC converter that stands out in the realm of power management solutions. Designed to provide a steady and reliable voltage supply, this converter is an excellent choice for portable battery-powered devices where efficient power conversion is crucial.

Key Features:

  • Output Voltage: The LTC1754CS8 delivers a fixed output voltage of 5V, which is ideal for powering logic circuits and other standard 5V-operated components.
  • Low Power Consumption: With its micropower operation, the device ensures minimal battery drain, extending the life of your portable applications.
  • High-Efficiency Operation: The converter operates with an efficiency that can reach up to 95%, making it an energy-saving choice for modern electronics.
  • No Inductors Required: The LTC1754CS8 employs a charge pump mechanism, eliminating the need for inductors and thus simplifying the circuit design and reducing overall system size and cost.
  • Small Footprint: Housed in an 8-lead SOIC package, this device offers a compact solution that fits easily into space-constrained applications.
  • Wide Input Voltage Range: It accepts an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources, including single-cell Li-Ion batteries.
  • Low Shutdown Current: The LTC1754CS8 features a shutdown mode that reduces the current consumption to a mere 1µA, further conserving power when the device is not in active use.

Applications:

The LTC1754CS8 is versatile and well-suited for a range of applications. It is particularly beneficial for portable electronics, such as PDAs, cellular phones, digital cameras, and GPS receivers, where efficient and compact power management is a necessity. Additionally, it can be used in memory backup systems, handheld instruments, and other battery-operated equipment.

Conclusion:

Overall, the LTC1754CS8 from Linear Technology is a reliable and efficient choice for designers looking to optimize their power management systems. Its combination of high efficiency, low power consumption, and small package size makes it an indispensable component in the development of modern portable devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess