EN
  • EN
  • DE

CD4556BMT

Part No CD4556BMT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Family Name CD4556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4556BMTG4-ND, CD4556BMTE4, 296-CD4556BMTTR, CD4556BMTG4, CD4556BMT-ND, CD4556BMTE4-ND, 296-CD4556BMTCT, 296-CD4556BMTDKR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854668-CD4556BMT
Ultra Librarian 3D Model Ultra Librarian CD4556BMT CAD Model

Description

Product Overview: CD4556BMT from Texas Instruments

The CD4556BMT is a high-performance CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is designed to provide highly flexible decoding capabilities for a wide range of applications, from automated systems to consumer electronics.

The device features two independent decoders, each accepting two binary weighted inputs (A0, A1 for the first decoder and A2, A3 for the second) and providing four mutually exclusive outputs (O0 to O3 for the first decoder and O4 to O7 for the second). These outputs are activated on a high level, and each decoder has its own active low enable input (E1 for the first decoder and E2 for the second), which facilitates the ease of expanding the decoding lines through cascading.

Constructed with silicon gate CMOS technology, the CD4556BMT offers exceptional power-saving features, making it suitable for battery-operated devices. It has a wide operating voltage range from 3V to 18V, providing versatility in various power environments and ensuring compatibility with both TTL and CMOS logic levels. This flexibility allows designers to integrate the CD4556BMT into a broad spectrum of applications without concern for voltage compatibility issues.

The device is available in a surface-mount package, specifically in the SOIC-16 (Small-Outline Integrated Circuit) form factor, providing a compact footprint for space-constrained applications. The CD4556BMT's operational temperature range spans from -55°C to 125°C, ensuring reliability and stable performance across extreme environmental conditions.

Overall, the CD4556BMT is a robust and reliable choice for designers looking to implement decoding functions in their digital systems. With its low power consumption, wide voltage range, and operational stability, the CD4556BMT from Texas Instruments stands out as a practical solution for a multitude of decoding applications.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official datasheet and technical documents provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess