EN
  • EN
  • DE

LTC1742CFW#TRPBF

Part No LTC1742CFW#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 65MSPS 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TSSOP
Win Source Part Number 126605-LTC1742CFW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1742CFW#TRPBF CAD Model

Description

Linear Technology LTC1742CFW#TRPBF Product Overview

The LTC1742CFW#TRPBF is a high-performance, 14-bit, 65Msps analog-to-digital converter (ADC) designed and manufactured by Linear Technology, a company renowned for its precision engineering and state-of-the-art analog ICs. This ADC is specifically engineered to meet the stringent demands of applications requiring high-speed data acquisition, such as medical imaging, telecommunications, and industrial instrumentation.

Key Features

  • High Resolution: The LTC1742CFW#TRPBF offers a 14-bit resolution, providing precise digital representation of analog signals, which is crucial for applications that require accurate data processing.
  • Fast Sampling Rate: With a sampling rate of up to 65Msps (mega samples per second), this ADC is well-suited for high-speed signal processing tasks, ensuring minimal lag in data conversion.
  • Differential Inputs: It features differential inputs that enhance noise immunity, making it ideal for noisy environments or when dealing with small signal levels.
  • Low Power Consumption: It is designed for efficiency, with low power consumption that makes it suitable for portable or battery-powered devices.
  • Flexible Power Supply: The ADC operates with a single 3.3V power supply, simplifying the power design of the overall system.

Applications

The LTC1742CFW#TRPBF is versatile and can be used in a variety of high-speed data acquisition systems. Its robust design and technical specifications make it an excellent choice for:

  • Medical Imaging Systems
  • Telecommunications Equipment
  • Industrial Process Control
  • Instrumentation
  • Radar and Satellite Communication Systems

Quality and Reliability

Linear Technology is committed to delivering high-quality products, and the LTC1742CFW#TRPBF is no exception. It is built to offer reliable performance in demanding environments, ensuring long-term durability and consistent operation.

Package and Availability

The LTC1742CFW#TRPBF comes in a 48-pin TSSOP package, which is compact and suitable for space-constrained applications. The part number includes the TRPBF suffix, indicating that it is provided in tape and reel packaging for automated assembly processes, and is lead-free (Pb-free), adhering to environmental standards.

Whether you are designing a complex medical imaging system or a high-speed communication interface, the LTC1742CFW#TRPBF from Linear Technology is a reliable and efficient solution that provides high-fidelity data conversion at impressive speeds.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess