EN
  • EN
  • DE

LTC1733CS8

Part No LTC1733CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072039-LTC1733CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1733CS8 CAD Model

Description

LTC1733CS8 - Linear Technology's Standalone Linear Li-Ion Battery Charger

The LTC1733CS8 is a highly integrated battery charging solution designed by Linear Technology, optimized for charging lithium-ion (Li-Ion) batteries. This sophisticated device comes in an 8-lead narrow SO package, offering compactness and reliability for a wide range of portable applications.

One of the key features of the LTC1733CS8 is its standalone operation. This means that it does not require any microcontroller or external control circuitry to manage the charging process. The device automatically transitions through the pre-charge, constant-current, and constant-voltage phases, ensuring that the battery is charged efficiently and safely.

The charger is capable of delivering up to 1A of charge current, which is programmable via an external resistor. This flexibility allows designers to tailor the charge rate to suit various battery capacities and requirements. Additionally, the LTC1733CS8 supports a wide input voltage range, making it suitable for use with a variety of power supplies.

Safety is a paramount concern when it comes to charging Li-Ion batteries, and the LTC1733CS8 addresses this by incorporating multiple safety features. These include automatic recharge, preconditioning of deeply discharged batteries, and a shutdown mode that reduces the supply current to 20µA. Moreover, the charger has built-in thermal regulation to prevent overheating during the charging process.

To provide feedback on the charging process, the LTC1733CS8 includes a charge status output that can be used to drive an LED indicator. This allows users to easily monitor the charging state and know when the battery is fully charged or if there are any charging errors.

Overall, the LTC1733CS8 from Linear Technology is a reliable and efficient solution for charging Li-Ion batteries in portable electronic devices. Its ease of use, combined with its comprehensive set of features, makes it an ideal choice for designers looking to integrate a battery charging function into their projects without the need for complex additional circuitry.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess