EN
  • EN
  • DE

LTC1726HMS8-5

Part No LTC1726HMS8-5
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR 5V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.085V, 4.675V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 96229-LTC1726HMS8-5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1726HMS8-5 CAD Model

Description

LTC1726HMS8-5 Triple Supply Monitor and Microprocessor Supervisor

The LTC1726HMS8-5 is a high-performance triple supply monitor and microprocessor supervisory circuit designed by Linear Technology, now part of Analog Devices Inc. This precision device is engineered to maintain the integrity of power supplies and microprocessor systems through monitoring and control, ensuring reliable operation across a wide range of applications.

One of the key features of the LTC1726HMS8-5 is its ability to monitor three supply voltages simultaneously. It can supervise a 5V supply while also monitoring two additional adjustable threshold voltages. This triple monitoring capability is essential for systems that rely on multiple power sources, as it can safeguard each one from undervoltage conditions that could lead to system failure.

The LTC1726HMS8-5 incorporates a precise, internal 2.5% accurate bandgap reference, which is critical for setting accurate threshold voltages for the monitored supplies. Additionally, the device offers a reset timeout period that is adjustable using an external capacitor, allowing designers to customize the supervisor to the specific needs of their system.

Designed for robustness, the LTC1726HMS8-5 operates over a wide temperature range, with the "H" version functioning between -40°C to 125°C. This makes it suitable for automotive and industrial environments where temperature extremes are common. The device is offered in an MS8 package, which is a compact, surface-mountable package that is conducive to space-constrained applications.

Other notable features of the LTC1726HMS8-5 include its low supply current, which enhances overall system efficiency, and its reset and watchdog output functions. The reset output ensures that the microprocessor restarts in a known state during power-up, power-down, or brownout conditions. The watchdog timer monitors microprocessor activity and can initiate a system reset if the microprocessor fails to strobe within a preset timeout period.

The LTC1726HMS8-5 is a versatile and reliable solution for power supply monitoring and system reset management. It is widely used in microprocessor-based systems, including computers, controllers, and intelligent instruments, where maintaining correct operation of the power supply and processor is critical.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess