LTC1711EMS8 High-Speed, Dual Comparator from Linear Technology
The LTC1711EMS8 is a high-performance, dual comparator designed by Linear Technology, now part of Analog Devices, renowned for its precision and speed. This component is engineered to meet the demanding requirements of fast and reliable voltage comparison in a variety of electronic applications. Its robust design and advanced features make it an ideal choice for system designers looking to enhance the performance of their circuits.
Key Features
- High-Speed Operation: The LTC1711EMS8 boasts a propagation delay of just 4.5ns, making it one of the fastest comparators in its class. This speed is crucial for applications that require rapid signal processing and timing-critical tasks.
- Low Power Consumption: Despite its high-speed capabilities, the comparator maintains a low power consumption profile, with a supply current of only 4.5mA per comparator. This feature is particularly beneficial for battery-powered devices and energy-sensitive systems.
- Flexible Power Supply Range: This dual comparator can operate over a wide supply voltage range of 2.7V to 11V, or ±2.7V to ±5.5V for split supplies, providing versatility in various operating environments.
- No Phase Reversal: The LTC1711EMS8 is designed to avoid phase reversal errors, a critical attribute for maintaining signal integrity and system stability.
Applications
The LTC1711EMS8 is suitable for a wide array of applications, including:
- High-speed signal detection
- Zero-crossing detectors
- Window comparators
- High-speed triggers
- Pulse-width modulation (PWM) circuits
- Line receivers
Product Packaging
The LTC1711EMS8 comes in a compact MSOP-8 package, which is ideal for space-constrained applications. The small form factor does not compromise the performance and allows for high-density mounting on printed circuit boards.
Conclusion
With its combination of high speed, low power consumption, and flexible supply voltage range, the LTC1711EMS8 from Linear Technology is a superior choice for designers looking to incorporate a reliable and efficient dual comparator into their electronic systems. Its advanced features and robust design ensure accurate performance and compatibility with a wide range of applications.