EN
  • EN
  • DE

LTC1710IS8#PBF

Part No LTC1710IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HISIDE SWTCH SMBUS DUAL 8SOIC / Power Switch Hi Side 2-OUT 0.55Ohm 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface I2C, SMBus
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 300mA
Rds On (Typ) 400 mOhm
Fault Protection Over Temperature, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782191-LTC1710IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1710
Introduction Date October 02, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1710IS8#PBF CAD Model

Description

Overview of LTC1710IS8#PBF

The LTC1710IS8#PBF is a high-performance, dual, complementary output MOSFET driver from Linear Technology. It is designed to drive both an N-channel and a P-channel MOSFET in a synchronous buck or boost converter, or any other application requiring a high-side and low-side MOSFET driver. This device is housed in a narrow SO-8 package, providing a compact solution for space-constrained applications.

Key Features

  • High-Speed Operation: The LTC1710IS8#PBF can switch at speeds up to 1.5MHz, making it suitable for high-frequency power conversion applications.
  • Adaptive Shoot-Through Protection: This feature prevents both MOSFETs from conducting simultaneously, eliminating the risk of shoot-through current which can damage components and reduce efficiency.
  • Powerful Drive Capability: With the ability to deliver up to 1A of peak output current to each MOSFET, this driver ensures robust and efficient switching.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4V to 15V, accommodating various application requirements.
  • Low Propagation Delay: The device boasts a fast propagation delay, typically 25ns, which allows for precise control of the MOSFET switching.

Applications

  • DC/DC Converters
  • Power Distribution Systems
  • Motor Controllers
  • Class D Power Amplifiers
  • Synchronous Rectification

Product Specifications

The LTC1710IS8#PBF operates over a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions. Its thermally enhanced SO-8 package enhances heat dissipation, crucial for maintaining stability and longevity in high-power applications.

Quality and Reliability

Linear Technology is known for its commitment to high-quality and reliable components. The LTC1710IS8#PBF is no exception, providing robust performance for mission-critical applications where failure is not an option. It is RoHS compliant and lead-free, meeting current environmental standards for electronic components.

Whether you are designing a high-efficiency power supply or a sophisticated motor control system, the LTC1710IS8#PBF offers a versatile and reliable solution for driving your power MOSFETs.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess