EN
  • EN
  • DE

LTC1696ES6#TRPBF

Part No LTC1696ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLT PROT CTRLR SOT23-6 / Over Voltage Protection Controller 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller
Supply Voltage - Operating 2.7 V to 27 V
Operating Supply Current 1.1mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 120169-LTC1696ES6#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC1696
Introduction Date July 30, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1696ES6#TRPBF CAD Model

Description

Product Overview: LTC1696ES6#TRPBF

The LTC1696ES6#TRPBF is a high-performance overvoltage protection controller designed by Linear Technology, now part of Analog Devices, to safeguard low voltage systems from damaging overvoltage conditions. This compact and efficient device is housed in a TSOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Wide Operating Voltage Range: The LTC1696ES6#TRPBF is designed to function over a broad operating voltage range, accommodating systems that require varying levels of power supply.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold to meet the specific needs of their application, ensuring precise protection against voltage spikes.
  • Low Quiescent Current: With a low quiescent current, this device is an energy-efficient choice that minimizes power consumption when in operation, making it suitable for battery-powered devices.
  • Fast Response Time: The LTC1696ES6#TRPBF boasts a rapid response to overvoltage events, providing swift protection to prevent damage to sensitive electronic components.
  • Gate Drive for External N-Channel MOSFET: The integrated gate drive is capable of controlling an external N-Channel MOSFET, which acts as a switch to disconnect the load during overvoltage conditions.

Applications

The versatility of the LTC1696ES6#TRPBF makes it suitable for a wide array of applications, including:

  • Portable Electronics
  • Automotive and Avionics Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Power Supply Protection

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1696ES6#TRPBF meets the highest standards of reliability and performance. The device's robust design enables it to withstand harsh operating conditions, making it a reliable choice for critical applications.

Environmental Compliance

The LTC1696ES6#TRPBF is manufactured with environmental responsibility in mind. It is RoHS compliant, ensuring that it meets the restrictions on hazardous substances set forth by the European Union. This commitment to environmental sustainability makes it a suitable choice for eco-conscious businesses and consumers.

Overall, the LTC1696ES6#TRPBF from Linear Technology is an exceptional overvoltage protection controller that provides robust protection, flexible application, and reliable performance, all within a compact package.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7989 $52.7934
14+ $7.2196 $101.0744
22+ $6.9940 $153.8680
30+ $6.7684 $203.0520
39+ $6.5428 $255.1692
52+ $5.8659 $305.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess