EN
  • EN
  • DE

LTC1693-2CS8#PBF

Part No LTC1693-2CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR N-CH DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 13.2 V
Logic Voltage - VIL, VIH 1.7V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise and Fall Time 16ns, 16ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 113966-LTC1693-2CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1693-2CS8#PBF CAD Model

Description

LTC1693-2CS8#PBF High-Speed Single/Dual MOSFET Drivers

The LTC1693-2CS8#PBF is a high-performance, high-speed single/dual MOSFET driver designed by Linear Technology, now part of Analog Devices, to provide efficient power management and signal amplification in a variety of applications. This driver is particularly well-suited for driving large capacitive loads with minimal delay and overshoot, making it an ideal choice for high-frequency and high-efficiency power circuits.

Key Features

  • High-Speed Operation: The LTC1693-2CS8#PBF is capable of delivering fast switching performance, which is crucial for reducing power losses and improving efficiency in power conversion applications.
  • Powerful Output Drive: With its ability to source up to 1.25A and sink up to 2A of output current, this driver can easily drive large gate capacitances, ensuring that MOSFETs switch on and off rapidly.
  • Adaptive Shoot-Through Protection: To prevent potential damage to the MOSFETs, the LTC1693-2CS8#PBF includes adaptive shoot-through protection which ensures that both the high-side and low-side MOSFETs are not turned on simultaneously.
  • Wide Input Supply Range: The device operates with an input supply range from 4.5V to 15V, offering flexibility for various system voltages.
  • Logic Input Thresholds: The driver's logic input is compatible with standard TTL and CMOS levels, making it easy to interface with a variety of control circuits.
  • Thermal Protection: Over-temperature protection is built-in to safeguard the device under extreme operating conditions.

Applications

The LTC1693-2CS8#PBF is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Controllers
  • Class D Amplifiers
  • Power MOSFET Gate Drivers

Product Packaging

This MOSFET driver comes in an 8-lead narrow SOIC package, with the part number LTC1693-2CS8#PBF, ensuring compact size and ease of integration into various circuit designs.

With its robust feature set and high-speed performance, the LTC1693-2CS8#PBF MOSFET driver is an excellent choice for designers looking to enhance the efficiency and responsiveness of their power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess