EN
  • EN
  • DE

LTC1689CS#PBF

Part No LTC1689CS#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR 100MBPS RS485 QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 100Mbps
Supply Voltage - Operating 3V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132215-LTC1689CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1689CS#PBF CAD Model

Description

The LTC1689CS#PBF from Linear Technology is a high-performance, differential multipoint low power driver designed for high-speed data communication over twisted pair or parallel wire networks. It is an ideal solution for applications requiring robust data transmission with minimal power consumption.

Key Features

  • High-Speed Operation: Capable of transmitting data at speeds up to 52Mbps, the LTC1689CS#PBF is suitable for demanding applications that require fast data transfer rates.
  • Differential Output: The driver provides differential outputs, enhancing signal integrity and noise immunity which is crucial for reliable communication in electrically noisy environments.
  • Low Power Consumption: With its low power design, it minimizes power usage without compromising performance, making it ideal for power-sensitive applications.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Power-Up/Down Glitch-Free: The LTC1689CS#PBF ensures glitch-free operation during power-up and power-down, maintaining data integrity and preventing spurious signals.
  • Failsafe Receiver: Even when the inputs are left floating or shorted, the receiver output remains in a high impedance state, ensuring failsafe operation.

Applications

The driver is suitable for a variety of applications, including:

  • Field Bus Networks such as CAN, PROFIBUS, RS485, and RS422
  • Industrial Control Systems
  • Telecommunications Equipment
  • Networked Security Systems
  • Data Acquisition Systems

Product Specifications

The LTC1689CS#PBF is offered in a 14-lead narrow SOIC package, ensuring compactness and ease of integration into various systems. It operates over a supply voltage range of 4.75V to 5.25V, providing designers with flexibility in power supply design. The operating temperature range from 0°C to 70°C allows for use in a wide range of environmental conditions.

With its combination of high-speed performance, differential signaling, and low power consumption, the LTC1689CS#PBF from Linear Technology stands out as a reliable driver for high-speed data communication requirements.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8089 $91.6178
3+ $37.5868 $112.7604
5+ $36.4122 $182.0610
6+ $35.2376 $211.4256
8+ $34.0631 $272.5048
10+ $30.5393 $305.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess